EN
  • EN
  • DE

LT2079AIS#PBF

Part No LT2079AIS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 200KHZ 14SO / Op Amp Quad Micropower Amplifier ±22V/44V 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.1 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 6nA
Voltage - Input Offset 60μV
Operating Supply Current 46μA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780858-LT2079AIS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT2079
Introduction Date November 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT2079AIS#PBF CAD Model

Description

LT2079AIS#PBF - Precision Operational Amplifier

The LT2079AIS#PBF is a high-performance precision operational amplifier from Linear Technology, a brand of Analog Devices. This device is designed to offer a perfect blend of low noise, high speed, and precision, making it an ideal choice for a wide range of applications including test equipment, instrumentation, and active filters.

Key Features:

  • Low Offset Voltage: The LT2079AIS#PBF boasts a low offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • Low Noise Performance: With its low noise characteristics, this operational amplifier ensures a clean signal amplification, critical for sensitive electronic equipment.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, providing the ability to handle a wide range of frequencies without significant gain loss.
  • Supply Voltage Range: It operates effectively across a wide supply voltage range, accommodating various power supply requirements.
  • Stable with Capacitive Loads: The LT2079AIS#PBF is designed to be stable with capacitive loads, which is essential for maintaining signal integrity in many applications.
  • Robust Package: Enclosed in a sturdy package, the product is engineered for durability and long-term reliability.

Applications:

The precision operational amplifier is versatile and can be used in numerous applications. It is particularly well-suited for:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Instrumentation
  • Medical Equipment
  • Audio Equipment

The LT2079AIS#PBF from Linear Technology is a testament to the brand's commitment to delivering high-quality, precision components that meet the demanding needs of modern electronics. Its combination of precision, low noise, and high-speed performance makes it a top choice for professionals seeking reliable and accurate signal amplification.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess