The Linear Technology LT2440IGN is a high-precision, 24-bit analog-to-digital converter (ADC) designed for applications that demand the highest level of accuracy and stability. This top-of-the-line product from Linear Technology, now part of Analog Devices, is well-suited for industrial, medical, and scientific instrumentation where precise signal conversion is critical.
Key Features
- High Resolution: The LT2440IGN offers a 24-bit resolution, providing a very fine level of detail in signal conversion which is ideal for high-precision measurements.
- Low Noise: With its advanced design, this ADC exhibits exceptionally low noise characteristics, ensuring that the signal integrity is maintained throughout the conversion process.
- No Latency Delta-Sigma™: The device features Linear Technology's proprietary No Latency Delta-Sigma architecture, allowing for both single-cycle settling time and continuous 50/60Hz rejection.
- Flexible Input Range: The LT2440IGN provides a versatile input range, including a fully differential input with a wide common mode range, accommodating a variety of signal sources.
- Integrated Oscillator: An on-chip oscillator simplifies the design by reducing the number of external components required.
- Serial Interface: The ADC includes a SPI-compatible serial interface, making it easy to connect to most microcontrollers and digital systems.
Applications
The LT2440IGN is ideally suited for a range of applications, such as:
- High-precision data acquisition systems
- Medical equipment, such as ECG and EEG monitors
- Industrial process control and automation
- Scientific instruments
- Seismic data acquisition
Technical Specifications
| Parameter |
Value |
| Resolution |
24-Bits |
| Input Type |
Fully Differential |
| Interface |
SPI |
| Supply Voltage |
2.7V to 5.5V |
| Package |
SSOP-16 |
The LT2440IGN from Linear Technology is a robust and reliable choice for professionals seeking an ADC that delivers precision and performance. With its advanced features and flexible design, it stands out as a premium solution for demanding applications.