EN
  • EN
  • DE

LT3010MPMS8E-5#TRPBF

Part No LT3010MPMS8E-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 50MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 50mA
Output Current 50mA
PSRR 68dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.3V @ 50mA
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 121575-LT3010MPMS8E-5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3010MPMS8E-5#TRPBF CAD Model

Description

The LT3010MPMS8E-5#TRPBF is a robust low dropout linear regulator (LDO) designed and manufactured by Linear Technology, which is renowned for its high-quality power management solutions. This particular LDO is capable of delivering up to 50mA of continuous output current with a low dropout voltage of only 300mV at full load, making it an excellent choice for applications that require efficient use of power and minimal heat dissipation.

Key Features:

  • Wide Input Voltage Range: The device operates from a 3V to 80V input voltage range, accommodating a variety of power sources and ensuring flexibility in design for a wide array of applications.
  • Low Dropout Voltage: With a dropout voltage as low as 300mV, this LDO maintains regulation even when the supply voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Stable with Low ESR Capacitors: The LT3010MPMS8E-5#TRPBF remains stable with ceramic, tantalum, and aluminum electrolytic capacitors, thereby reducing the size and cost of the overall power supply design.
  • Adjustable Output: Though it comes with a fixed 5V output, the regulator's output voltage can be set anywhere from 1.22V to 30V with a single external resistor, adding to its versatility.
  • Overcurrent and Overtemperature Protection: The device includes internal protection against overcurrent faults and overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Low Quiescent Current: The low quiescent current of 30µA (typical) during operation, and

Applications:

The LT3010MPMS8E-5#TRPBF is ideal for automotive, industrial, and avionics power systems that require high voltage inputs and a stable and reliable power supply. Its ability to withstand harsh conditions also makes it suitable for battery-powered systems, portable instruments, and power supplies for sensitive electronics where power efficiency is critical.

Package and Quality:

This product is offered in an MSOP-8 package which is designed for compact PCB layouts. The "MP" grade denotes that this version is characterized for operation over the full military temperature range of -55°C to +125°C. The part number ending with "TRPBF" indicates that the device is provided in tape and reel packaging and is lead-free (Pb-free), which is essential for compliance with current RoHS standards.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4072 $52.8864
28+ $3.6162 $101.2536
43+ $3.5032 $150.6376
59+ $3.3902 $200.0218
77+ $3.2772 $252.3444
103+ $2.9382 $302.6346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess