EN
  • EN
  • DE

LT3013BEFE#TRPBF

Part No LT3013BEFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 16TSSOP / LDO Regulator Pos 1.24V to 60V 0.25A Automotive 16-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 80V
Output Voltage 1.24V
Output Voltage MAX 60V
Voltage Dropout (Maximum) 0.62V @ 250mA
Output Current 250mA
Operating Supply Current 120μA ~ 18mA
PSRR 75dB (120Hz)
Control Features Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 780878-LT3013BEFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3013B
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3013BEFE#TRPBF CAD Model

Description

LT3013BEFE#TRPBF - Low Dropout Micropower Linear Regulator

The LT3013BEFE#TRPBF is a high-performance low dropout micropower linear regulator designed and manufactured by Linear Technology. This robust component ensures a consistent power supply with minimal power loss, making it an ideal choice for battery-powered systems, automotive applications, and portable electronic devices. With its wide input voltage range and low quiescent current, the LT3013BEFE#TRPBF stands out for its efficiency and reliability.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 4V to 80V, the LT3013BEFE#TRPBF offers a versatile solution for various applications that require different voltage levels.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures efficient regulation even when the input voltage is close to the output voltage, thereby maximizing battery life.
  • Adjustable Output: Users can adjust the output voltage from 1.24V to 60V, providing flexibility to cater to different circuit requirements.
  • Low Quiescent Current: With a quiescent current of only 30μA, which reduces to less than 3μA in shutdown, the LT3013BEFE#TRPBF is exceptionally power-efficient, making it suitable for systems where power conservation is critical.
  • Overcurrent and Overtemperature Protection: Built-in protection features safeguard the regulator and the application against conditions that could potentially cause damage, such as excessive load currents and high operating temperatures.
  • Stable with Low ESR Capacitors: The LT3013BEFE#TRPBF remains stable with low ESR output capacitors, which can be important for noise-sensitive applications.

Applications:

The versatility of the LT3013BEFE#TRPBF allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive Power Systems
  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Industrial Power Supplies
  • Avionics and Marine Systems

In summary, the LT3013BEFE#TRPBF from Linear Technology is a reliable and efficient choice for designers who need a linear regulator capable of handling a wide range of input voltages while maintaining a low quiescent current and offering adjustable output voltage. Its robust protection features and compatibility with low ESR capacitors make it a versatile component suitable for a multitude of demanding applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4470 $69.7880
9+ $14.3155 $128.8395
13+ $13.8682 $180.2866
18+ $13.4208 $241.5744
23+ $12.9734 $298.3882
30+ $11.6313 $348.9390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 712 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess