EN
  • EN
  • DE

LT3013EDE#PBF

Part No LT3013EDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.25A 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 80V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 60V
Dropout Voltage-Max 0.62V @ 250mA
Output Current 250mA
Operating Supply Current 120A to 18mA
PSRR 75dB (120Hz)
Control Features Enable, Frequency Control, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.24 V to 60 V
Voltage - Dropout (Typical) 0.4V @ 250mA
Mounting SMD (SMT)
Case / Package 12-DFN (4x3)
Win Source Part Number 142199-LT3013EDE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3013EDE#PBF CAD Model

Description

Product Overview: LT3013EDE#PBF

The LT3013EDE#PBF is a high-performance, low-dropout voltage linear regulator designed and manufactured by Linear Technology. This robust regulator offers a wide input voltage range and is capable of delivering up to 250 mA of continuous output current. It is an ideal choice for a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT3013EDE#PBF operates efficiently with an input voltage range from 4V to 80V, making it versatile for use in systems with high supply voltages or those susceptible to large input voltage transients.
  • Low Dropout Voltage: The device features a low dropout voltage, which ensures minimal voltage loss between the input and output, thus improving efficiency and allowing operation close to the input voltage.
  • Adjustable Output: Users can set the output voltage anywhere from 1.24V to 60V via external resistors, providing flexibility for a wide range of applications.
  • Stable with Low ESR Output Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, giving designers the freedom to choose from a variety of output capacitors.
  • Overtemperature and Overcurrent Protection: Built-in thermal shutdown and current limit protections safeguard the device and the application from extreme conditions and load variations.
  • DFN Package: The LT3013EDE#PBF comes in a compact, thermally efficient, 12-lead DFN package, which is suitable for space-constrained applications.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Portable and Battery-Powered Equipment
  • Power Supplies

The LT3013EDE#PBF is a reliable and efficient solution for systems that require a high-voltage, adjustable linear regulator. Its wide input voltage range, low dropout performance, and robust protection features make it a versatile component for demanding applications where a stable and consistent power supply is critical.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8093 $52.8558
14+ $7.2282 $101.1948
22+ $7.0023 $154.0506
30+ $6.7764 $203.2920
39+ $6.5505 $255.4695
52+ $5.8729 $305.3908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess