EN
  • EN
  • DE

LT3014HVES5

Part No LT3014HVES5
Manufacturer Linear Technology
Description 20mA, 3V to 80V Low Dropout Micropower Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206571-LT3014HVES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3014HVES5 CAD Model

Description

Linear Technology LT3014HVES5 - Low Dropout Micropower Linear Regulator

The LT3014HVES5 is a high-performance, low dropout micropower linear regulator from Linear Technology, a brand of Analog Devices. This regulator is designed to deliver continuous output currents up to 20mA with a dropout voltage of only 350mV at full load. The LT3014HVES5 operates over a wide input voltage range from 4V to 80V, making it an ideal choice for automotive, industrial, and telecommunications applications that require a wide input voltage tolerance.

One of the key features of the LT3014HVES5 is its ultra-low quiescent current of only 9μA, which minimizes power consumption in battery-powered systems and extends battery life. This regulator also includes a shutdown feature that reduces the quiescent current to less than 1μA, further conserving energy when the device is not in active use.

The LT3014HVES5 provides excellent regulation and transient response, which is essential for maintaining stable voltage levels in sensitive electronic equipment. It is also equipped with several protective features, such as reverse battery protection, current limiting, and thermal limiting, which safeguard the device and the system from various fault conditions.

This linear regulator is available in an SOT-23 package, which is suitable for space-constrained applications. The LT3014HVES5 is also characterized for operation over a temperature range of -40°C to 125°C, ensuring reliable performance in harsh environmental conditions.

In summary, the LT3014HVES5 from Linear Technology is a robust and efficient solution for applications requiring a high-voltage, low-current power supply. With its low dropout voltage, ultra-low quiescent current, and wide input voltage range, this linear regulator is an excellent choice for designers looking to optimize power management in their systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess