EN
  • EN
  • DE

LT3015EDD-3.3#PBF

Part No LT3015EDD-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO -3.3V 1.5A 8DFN / LDO Regulator Neg -3.3V 1.5A Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Output Type Fixed
Number of Regulators 1
Voltage Input MAX -30V
Output Voltage -3.3V
Voltage Dropout (Maximum) 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 2.4mA ~ 70mA
PSRR 61dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780898-LT3015EDD-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3015
Introduction Date June 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3015EDD-3.3#PBF CAD Model

Description

The LT3015EDD-3.3#PBF is a high-performance, low dropout negative linear regulator designed and manufactured by Linear Technology, a renowned leader in the field of power management solutions. This regulator is capable of delivering up to 1.5A of continuous output current with a dropout voltage of only 300mV at full load, making it an excellent choice for applications requiring efficient power conversion and regulation.

Key Features

  • Output Voltage: Fixed at -3.3V, offering a precise voltage source for negative supply applications.
  • Output Current: Capable of delivering 1.5A, suitable for a wide range of power needs.
  • Low Dropout Voltage: Only 300mV dropout at full load, ensuring efficient operation even with low input voltages.
  • Stable with Ceramic Capacitors: Compatible with low-cost, ceramic output capacitors that are smaller, more reliable, and do not require a series resistance as tantalum capacitors do.
  • Low Noise: Outputs low noise without the need for an additional noise bypass capacitor, making it ideal for sensitive applications.
  • Protection Features: Includes overcurrent and overtemperature protection for enhanced reliability and safety.
  • Adjustable Current Limit: Allows for customization of the output current limit to suit specific application requirements.

Applications

The LT3015EDD-3.3#PBF is versatile and can be used in a variety of applications, including:

  • Power Supplies for Operational Amplifiers
  • Instrumentation
  • Data Conversion
  • Automotive Electronics
  • Portable Battery-Powered Devices
  • High-Efficiency Negative Voltage Conversion

Package and Quality

The device is packaged in a compact 10-lead DFN (3mm x 3mm) with a thermal pad for enhanced thermal performance. The LT3015EDD-3.3#PBF is also lead-free and RoHS compliant, ensuring it meets current environmental standards and is suitable for use in a wide range of commercial and industrial applications.

With its robust feature set and high reliability, the LT3015EDD-3.3#PBF from Linear Technology stands out as a top choice for designers looking for a negative voltage regulator that combines performance, flexibility, and ease of use.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6547 $50.4393
46+ $2.1782 $100.1972
72+ $2.1102 $151.9344
98+ $2.0421 $200.1258
127+ $1.9740 $250.6980
170+ $1.7698 $300.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess