EN
  • EN
  • DE

LT3024EFE#PBF

Part No LT3024EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.5A/0.1A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 500mA
Output Current 100mA, 500mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 500mA, 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 16-TSSOP-EP
Win Source Part Number 072362-LT3024EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3024EFE#PBF CAD Model

Description

The LT3024EFE#PBF is a high-performance dual low dropout regulator (LDO) designed by Linear Technology, now part of Analog Devices, tailored for precision, low noise applications. This LDO features independent input, shutdown, feedback, and output pins for each regulator, providing flexibility and convenience for a wide range of applications.

Key Features

  • Voltage Range: The LT3024 operates with a wide input voltage range from 1.8V to 20V, making it suitable for various supply sources.
  • Low Dropout Voltage: The device boasts an ultra-low dropout voltage of only 300mV at full load, ensuring efficient operation even when the input-to-output differential is minimal.
  • Output Current: Each regulator can deliver up to 150mA of continuous output current, providing sufficient power for most low-power applications.
  • Low Noise: With a low noise output of only 20µV RMS, the LT3024 is ideal for sensitive RF and precision analog circuits that require clean power supply rails.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than tantalum or aluminum electrolytic capacitors.
  • Thermal Protection: The LT3024 includes internal thermal shutdown protection to safeguard against overheating and potential damage.

Applications

The LT3024EFE#PBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Reference voltage supplies
  • High-efficiency linear power supplies
  • Microprocessor supply
  • Low noise instrumentation

Package and Quality

The device comes in a thermally enhanced 16-lead TSSOP package, denoted by the 'EFE' suffix in the part number, which ensures efficient heat dissipation. The '#PBF' suffix indicates that the product is lead-free and RoHS compliant, adhering to current environmental standards for electronic components.

With its robust feature set and high reliability, the LT3024EFE#PBF is an excellent choice for designers seeking a dual LDO with superior performance characteristics.

You May Also Be Interested in

Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5524 $52.7620
12+ $8.6584 $103.9008
18+ $8.3878 $150.9804
25+ $8.1173 $202.9325
32+ $7.8467 $251.0944
43+ $7.0350 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 638 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess