EN
  • EN
  • DE

LT3030EFE#PBF

Part No LT3030EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 20TSSOP / LDO Regulator Pos 1.22V to 19.5V 0.75A/0.25A Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 20V
Output Voltage 1.22V
Output Voltage MAX 19.5V
Voltage Dropout (Maximum) 0.48V @ 250mA, 0.48V @ 750mA
Output Current 250mA, 750mA
PSRR 60dB ~ 50dB (120Hz ~ 1MHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 780935-LT3030EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3030
Introduction Date February 19, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3030EFE#PBF CAD Model

Description

The Linear Technology LT3030EFE#PBF is a high-performance, dual low dropout linear regulator (LDO) designed to provide precise voltage regulation with extended battery life and reduced noise in sensitive electronic applications. This regulator features two independent LDOs with output current capacities of 150mA and 300mA, respectively, making it an ideal choice for dual supply applications.

Key Features:

  • Wide Input Voltage Range: The LT3030 operates from a 1.8V to 20V input voltage range, accommodating a variety of power sources and ensuring flexibility in system design.
  • Low Dropout Voltage: It offers a low dropout voltage of only 300mV at full load, which improves efficiency and allows operation close to the input voltage.
  • Adjustable Output Voltage: The output voltage for each LDO is adjustable from 1.22V to 20V, providing versatility to power a wide range of devices.
  • Low Noise: With a low noise performance of only 30µVRMS, the LT3030 is suitable for noise-sensitive applications such as RF or audio circuits.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other types, improving transient response and reducing output noise.
  • Thermal Protection: It includes internal thermal shutdown protection that safeguards the device and the system under extreme temperature conditions.
  • Power Good Flag: Each LDO has an independent power good flag that signals when the output voltage is within regulation, which is helpful for power sequencing and system monitoring.

Applications:

The LT3030EFE#PBF is well-suited for a variety of applications that require dual, low noise, and high-performance voltage regulation. These include:

  • Battery-powered equipment
  • Portable and handheld devices
  • Microprocessor/DSP/FPGA power supplies
  • Data storage systems
  • Industrial supplies
  • Automotive power systems

Overall, the Linear Technology LT3030EFE#PBF is a reliable and efficient solution for designers looking to optimize power management in complex, multi-voltage systems. Its robust feature set ensures performance and durability in a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9493 $51.7972
10+ $10.6251 $106.2510
15+ $10.2930 $154.3950
21+ $9.9610 $209.1810
26+ $9.6290 $250.3540
35+ $8.6329 $302.1515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 619 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess