EN
  • EN
  • DE

LT3055EMSE-3.3#PBF

Part No LT3055EMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description FIXED POSITIVE LDO REGULATOR, 3.  /  Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 16-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Linear Technology
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.59V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 25 mA
PSRR 70dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LT3055EMSE-3.3#PBF,ANALINLT3055EMSE-3.3#PBF
Standard Package 1
Win Source Part Number 1001462-LT3055EMSE-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT3055EMSE-3.3#PBF CAD Model

Description

The LT3055EMSE-3.3#PBF is a high-performance linear regulator integrated circuit from Linear Technology, designed to provide precision, low dropout voltage, and low noise operation. This regulator is ideal for sensitive applications that require a stable and clean power supply.

Key Features:

  • Output Voltage: Fixed at 3.3V, providing a stable output for a wide range of applications.
  • Output Current: Capable of delivering up to 500mA of continuous output current, suitable for moderate power needs.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Low Noise: Ultra-low noise performance makes it perfect for noise-sensitive applications such as precision instrumentation and RF systems.
  • High Voltage Tolerance: Can operate with an input voltage range from 3.6V to 45V, providing flexibility in various power supply configurations.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the IC from overheating, enhancing its reliability and lifespan.
  • Stable with Ceramic Capacitors: Compatible with low-cost ceramic capacitors, which are smaller and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Adjustable Current Limit: The current limit can be set by an external resistor, allowing customization based on specific circuit requirements.
  • Package: Housed in a 12-Lead MSOP package with an exposed pad for improved thermal performance.

Applications:

  • High-end Audio Equipment
  • Precision Data Acquisition Systems
  • Medical Equipment
  • Telecommunications Infrastructure
  • Automotive Electronics
  • Battery-Powered Devices

The LT3055EMSE-3.3#PBF is a versatile and reliable solution for applications that demand high accuracy, low noise, and a stable power supply. With its robust feature set and Linear Technology's reputation for quality, this linear regulator is an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess