EN
  • EN
  • DE

LT3055EMSE-5#PBF

Part No LT3055EMSE-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.5A / LDO Regulator Pos 5V 0.5A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 5V
Voltage Dropout (Maximum) 0.59V @ 500mA
Output Current 500mA
Operating Supply Current 130μA ~ 25mA
PSRR 66dB (120Hz)
Control Features Current Limit, Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 780951-LT3055EMSE-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3055
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3055EMSE-5#PBF CAD Model

Description

The LT3055EMSE-5#PBF is a high-performance, low dropout linear regulator (LDO) designed to deliver a well-regulated 5V output. Manufactured by Linear Technology, now part of Analog Devices, this LDO offers excellent accuracy and low noise performance, making it suitable for precision applications that require a stable voltage supply.

Key Features:

  • Output Voltage: The device provides a fixed 5V output, which is ideal for powering 5V logic and microcontroller-based systems.
  • Low Dropout Voltage: The LT3055EMSE-5#PBF boasts a low dropout voltage, enabling it to maintain a stable output even when the input-to-output differential is small.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can handle moderate to high power requirements.
  • Low Noise: It features a low noise output, which is critical for sensitive RF and precision analog circuits that demand a clean power supply.
  • High Accuracy: The output voltage is highly accurate, ensuring reliable performance for applications that require precise voltage levels.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard against overheating and potential damage.
  • Stable with Low ESR Capacitors: The LT3055EMSE-5#PBF remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, providing flexibility in design.

Applications:

This LDO is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microcontroller or microprocessor power supplies
  • Industrial and automotive electronics
  • Data communication systems
  • Medical devices
  • Precision instrumentation

Package Information:

The LT3055EMSE-5#PBF comes in an MSOP-12 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliability and long-term performance in a variety of operating conditions.

With its combination of features, the LT3055EMSE-5#PBF from Linear Technology is an excellent choice for designers looking for a stable, low noise, and high-accuracy voltage regulator.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess