EN
  • EN
  • DE

LT3060ETS8-1.5#TRPBF

Part No LT3060ETS8-1.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.1A TSOT23-8 / LDO Regulator Pos 1.5V 0.1A Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.51V @ 100mA
Output Current 100mA
Operating Supply Current 80μA ~ 4mA
PSRR 77dB (120Hz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 780953-LT3060ETS8-1.5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3060
Introduction Date January 21, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3060ETS8-1.5#TRPBF CAD Model

Description

LT3060ETS8-1.5#TRPBF: Low Dropout Linear Regulator

The LT3060ETS8-1.5#TRPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, designed to deliver a continuous output current up to 45mA with a dropout voltage of 300mV at full load. This LDO features an adjustable output from 1.5V to 45V with an external resistor, providing designers with flexibility for various applications. The fixed 1.5V output version simplifies design for standard voltage requirements.

One of the key attributes of the LT3060ETS8-1.5#TRPBF is its low quiescent current, which is merely 30µA operating and less than 3µA in shutdown. This makes it an excellent choice for battery-powered and energy-efficient applications. The device also incorporates a wide input voltage range from 1.6V to 45V, allowing it to operate in a variety of conditions and making it suitable for automotive and industrial applications.

The LT3060ETS8-1.5#TRPBF comes in a small SOT-23 package, which is ideal for space-constrained applications. Its thermal performance is optimized for high-temperature operation, and it is characterized for operation from -40°C to 125°C, ensuring reliability across a broad range of environments.

Additional features of this LDO include internal protection circuits, such as over-current and over-temperature protection, which safeguard the device and the application in adverse conditions. The LT3060 also offers a low noise output, which is critical for sensitive RF and precision instrumentation applications. Its fast transient response ensures stable operation during quick changes in load, which is vital for high-performance systems.

The LT3060ETS8-1.5#TRPBF is designed for a wide array of applications including microprocessor supply, power supply tracking, portable power, battery-powered systems, and post-regulation for switching supplies. With its excellent power supply rejection ratio (PSRR) and low noise, it is also well-suited for analog and RF circuits requiring a clean power source.

Overall, the LT3060ETS8-1.5#TRPBF LDO from Linear Technology stands out for its low dropout, low quiescent current, and high reliability, making it a versatile choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess