EN
  • EN
  • DE

LT3060IDC-15#TRMPBF

Part No LT3060IDC-15#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description LT3060 - 45V VIN, Micropower, Low Noise, 100mA Low Dropout, Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 2 %
Mounting SMD (SMT)
Case / Package DFN
Dropout Voltage 300 mV
Height 800 µm
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 45 V
Min Operating Temperature -40 °C
Min Supply Voltage 16 V
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Fixed
Output Voltage 15 V
Packaging Cut Tape
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 989459-LT3060IDC-15#TRMPBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3060IDC-15#TRMPBF CAD Model

Description

Product Overview: LT3060IDC-15#TRMPBF

The LT3060IDC-15#TRMPBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, a company renowned for its expertise in power management solutions. This regulator offers an output voltage of 1.5V, making it an ideal choice for a wide range of applications requiring precise voltage regulation.

Key Features

  • Output Voltage: The LT3060IDC-15#TRMPBF provides a fixed output voltage of 1.5V, suitable for powering sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this LDO can maintain regulation with minimal difference between the input and output voltages, improving efficiency in operation.
  • High Output Current: It is capable of delivering up to 45mA of continuous output current, ensuring reliable performance for a variety of loads.
  • Thermal Protection: The device includes thermal shutdown and current limit features to protect against over-temperature and over-current conditions, enhancing its reliability and longevity.
  • Low Noise: The design of the LT3060IDC-15#TRMPBF emphasizes low noise operation, making it an excellent choice for noise-sensitive applications such as RF and precision instrumentation.
  • Stable with Low ESR Capacitors: The regulator remains stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other types, allowing for a compact and cost-effective design.

Applications

Due to its stability and low noise characteristics, the LT3060IDC-15#TRMPBF is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor and microcontroller supply
  • RF and wireless infrastructure
  • Data acquisition systems
  • Medical devices
  • Automotive electronics

Package and Availability

The LT3060IDC-15#TRMPBF is available in a compact, low-profile (2mm x 3mm) DFN package. It is also offered in a tape and reel package, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes, making it a convenient choice for high-volume production.

Conclusion

Overall, the LT3060IDC-15#TRMPBF from Linear Technology is a versatile and reliable LDO regulator that combines low dropout performance with high stability and low noise operation. Its robust protection features and compatibility with low ESR capacitors make it a top choice for engineers looking for a high-quality power management solution.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3356 $50.0136
15+ $6.8395 $102.5925
23+ $6.6257 $152.3911
32+ $6.4120 $205.1840
41+ $6.1983 $254.1303
54+ $5.5571 $300.0834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,977 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess