EN
  • EN
  • DE

5962-8778201UA

Part No 5962-8778201UA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Linear Regulator Positive 5V 2A 3-Pin TO-257 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Case / Package TO-257
Max Input Voltage 35 V
Max Operating Temperature 125 °C
Max Output Current 3.3 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Current 3.3 A
Output Type Fixed
Output Voltage 5 V
Polarity Positive
Quiescent Current 6 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1164021-5962-8778201UA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8778201UA CAD Model

Description

The 5962-8778201UA is a high-performance, precision analog-to-digital converter (ADC) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is designed to meet the rigorous standards of military and aerospace applications, offering robust reliability and performance under extreme conditions.

Key Features:

  • Resolution: The device boasts a 12-bit resolution, providing fine-grain data for critical measurements and ensuring high accuracy in signal conversion.
  • Input Voltage Range: It operates on a versatile input voltage range, accommodating various signal levels for different types of sensors and inputs.
  • Conversion Rate: With a fast conversion rate, the 5962-8778201UA ensures swift data processing, which is vital for time-sensitive applications in defense and aerospace sectors.
  • Radiation Hardened: Being radiation-hardened, this ADC can withstand high levels of radiation without degradation of performance, making it suitable for space applications and other harsh environments.
  • Temperature Range: It operates over a wide temperature range, guaranteeing consistent operation in extreme thermal conditions that are common in military and aerospace contexts.
  • Package: The device comes in a robust package that is designed to handle mechanical stresses and protect the internal circuitry from environmental factors.

Applications:

The 5962-8778201UA is engineered for use in a variety of high-stakes applications where precision and durability are paramount. These include:

  • Avionic systems
  • Satellite and space exploration equipment
  • Missile and defense guidance systems
  • High-reliability industrial applications

Microchip Technology's commitment to quality and performance is evident in the 5962-8778201UA ADC, making it a top choice for professionals looking for reliable components for mission-critical systems. With its advanced features and proven durability, this product stands out as a key component in the design of sophisticated electronic systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4194 $70.4194
2+ $68.2188 $136.4376
3+ $66.0182 $198.0546
4+ $63.8176 $255.2704
6+ $57.2158 $343.2948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess