EN
  • EN
  • DE

MCP1825ST-1202E/EB

Part No MCP1825ST-1202E/EB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.2V 500MA 3DDPAK / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 3-DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.35V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 220 µA
PSRR 60dB (100Hz)
Control Features -
Protection Features Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package 3-DDPAK
Base Product Number MCP1825
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355852-MCP1825ST-1202E/EB
Ultra Librarian 3D Model Ultra Librarian MCP1825ST-1202E/EB CAD Model

Description

Microchip Technology's MCP1825ST-1202E/EB: High-Performance LDO Voltage Regulator

The MCP1825ST-1202E/EB is a high-accuracy, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with a maximum output current of up to 500mA. This efficient and reliable LDO (Low Dropout Regulator) is an ideal power management solution for a wide range of applications, including microcontrollers, analog devices, and digital systems that require stable and precise voltage supplies.

Product Features:

  • Output Voltage: The MCP1825ST-1202E/EB provides a stable output voltage of 1.2V, which is essential for sensitive electronics that demand consistent power for optimal performance.
  • High Current Capability: With the ability to deliver up to 500mA of current, this LDO can power a variety of components without the need for an additional heat sink, simplifying design and reducing system cost.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain a constant output voltage even when the input voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Stable with Ceramic Output Capacitors: The MCP1825ST-1202E/EB is designed to be stable with ceramic output capacitors, providing improved performance in terms of transient response and noise reduction.
  • Overtemperature and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive current or temperature, ensuring long-term reliability.
  • Adjustable Output: While the MCP1825ST-1202E/EB is offered with a fixed 1.2V output, the MCP1825 series also includes versions with an adjustable output voltage, providing flexibility for various design requirements.

Applications:

The MCP1825ST-1202E/EB is suitable for a diverse array of electronic applications, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Networking and telecommunications equipment
  • Peripheral applications

With its compact SOT-223 package, the MCP1825ST-1202E/EB is a space-saving component that minimizes the footprint on PCBs, making it an excellent choice for designs where board space is at a premium. Overall, the MCP1825ST-1202E/EB from Microchip Technology represents a reliable and high-performing power management solution that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess