The LT3060ITS8-3.3#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, which is now part of Analog Devices. This LDO is designed to provide a regulated output voltage of 3.3V with an adjustable current limit, making it an ideal choice for precision power supply applications in diverse electronic systems.
Key Features
- Output Voltage: Fixed 3.3V with high accuracy.
- Output Current: Capable of delivering up to 45mA of continuous output current.
- Low Dropout Voltage: The device maintains regulation with very low differential voltage between the input and output, typically 300mV at full load, which enhances efficiency and allows operation with very low input voltages.
- Low Noise: With only 30μVRMS of output noise over a 10Hz to 100kHz bandwidth, this LDO is suitable for noise-sensitive applications such as RF and precision instrumentation.
- Adjustable Current Limit: The built-in current limit can be set with a single resistor, providing additional protection for the regulator and the load.
- Stable with Low ESR Ceramic Capacitors: The LT3060 is stable with ceramic output capacitors, ensuring reliability and simplifying design.
- Thermal Protection: Internal thermal shutdown protection prevents damage from overheating.
- Wide Operating Temperature Range: Suitable for commercial and industrial applications with a specified temperature range from -40°C to 125°C.
Applications
- Portable Electronics
- Medical Devices
- Automotive Power Supplies
- Industrial Instrumentation
- Wireless Infrastructure
- Satellite Communications
The LT3060ITS8-3.3#PBF is available in a compact TSOT-23 package, making it highly suitable for space-constrained applications. Its robust feature set ensures reliable performance in a wide range of products, providing engineers with a versatile power management solution.
Ordering Information
The part number LT3060ITS8-3.3#PBF indicates the product is provided in a lead-free finish, adhering to the latest environmental standards for electronic components.