EN
  • EN
  • DE

LT3062HDCB#TRMPBF

Part No LT3062HDCB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 200MA 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 45V
Voltage - Output (Min/Fixed) 0.6V
Maximum Output Voltage 40V
Maximum Dropout Voltage 0.53V at 200mA
Current - Output 200mA
Current - Quiescent (Iq) 90μA
Current - Supply (Maximum) 10mA
PSRR 85dB (120Hz)
Control Features Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Part Number Series LT3062
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808480-LT3062HDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3062HDCB#TRMPBF CAD Model

Description

The LT3062HDCB#TRMPBF is a high-quality, micropower, low-dropout linear regulator (LDO) from Linear Technology that offers excellent performance for a wide range of applications. This LDO is designed to provide a stable and reliable voltage supply, even with very low input-to-output voltage differentials.

Key Features

  • Adjustable Output: The LT3062 can be adjusted to provide an output voltage from 0.6V to 45V, which allows for great flexibility in various applications.
  • Low Quiescent Current: With a quiescent current of just 30µA, this LDO is optimized for battery-powered and standby applications where power conservation is crucial.
  • Wide Input Voltage Range: It supports an input voltage range from 1.6V to 45V, making it suitable for a variety of input sources.
  • High Output Tolerance: The device features a tight output voltage tolerance, ensuring precise voltage regulation.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating.
  • Reverse Battery Protection: The LT3062 also provides protection against reverse battery installation, which can be critical in preventing damage to the regulator and the application it powers.

Applications

The versatility of the LT3062HDCB#TRMPBF makes it suitable for a broad array of applications, including but not limited to:

  • Battery-Powered Equipment
  • Portable Instruments
  • Automotive Power Supplies
  • Industrial Supplies
  • Low-Power Data Acquisition

Package and Reliability

This particular model is offered in a compact DFN package, which is ideal for space-constrained applications. The LT3062HDCB#TRMPBF is also characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environmental conditions.

With its combination of low dropout performance, low quiescent current, and wide input voltage range, the LT3062HDCB#TRMPBF from Linear Technology is an excellent choice for designers looking for a robust and versatile voltage regulation solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0966 $50.3184
59+ $1.7203 $101.4977
91+ $1.6665 $151.6515
125+ $1.6128 $201.6000
161+ $1.5590 $250.9990
215+ $1.3977 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,096 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess