EN
  • EN
  • DE

LT3063EMS8E#PBF

Part No LT3063EMS8E#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.2A 8MSOP / LDO Regulator Pos 0.6V to 19V 0.2A Automotive Medical 8-Pin MSOP EP Tub
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 0.6V
Output Voltage MAX 19V
Voltage Dropout (Maximum) 0.53V @ 200mA
Output Current 200mA
PSRR 85dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP
Win Source Part Number 780963-LT3063EMS8E#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3063
Introduction Date June 05, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3063EMS8E#PBF CAD Model

Description

LT3063EMS8E#PBF - Low Dropout Linear Regulator

The LT3063EMS8E#PBF from Linear Technology is a high-performance, low dropout (LDO) linear regulator that offers excellent stability and power supply rejection ratio (PSRR) characteristics. This device is designed to provide precision voltage regulation with an adjustable output from 1.21V to 20V, which makes it a versatile choice for a wide range of applications.

Encased in an MSOP-8 package, the LT3063 is capable of delivering up to 100mA of continuous output current with a low dropout voltage of only 300mV at full load. This feature allows for efficient operation even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices where maximizing battery life is crucial.

The LT3063EMS8E#PBF incorporates several protective features that ensure the safety and reliability of both the regulator and the system it powers. These include over-current protection, reverse battery protection, and thermal shutdown. Additionally, the device has a low quiescent current of 30μA (typical) in operation and less than 3μA in shutdown, further enhancing its suitability for portable and battery-operated equipment.

One of the key benefits of this LDO is its low noise performance, with only 30μV RMS of output noise over a 10Hz to 100kHz bandwidth when using a 10μF bypass capacitor. This makes the LT3063EMS8E#PBF an excellent choice for sensitive RF and audio applications that require a clean and stable power supply.

Another feature of the LT3063 is its ability to operate with a very small ceramic output capacitor, which can be as small as 2.2μF, thus reducing the overall footprint and cost of the power supply design. The device also features an internal charge pump that allows the LT3063 to provide a regulated output voltage even when the input voltage falls below the output voltage, further enhancing its flexibility.

In summary, the LT3063EMS8E#PBF from Linear Technology is a highly reliable and efficient LDO regulator that combines low dropout performance, excellent power supply rejection, low noise, and a comprehensive set of protection features. Its wide output voltage range and small package size make it an ideal choice for a broad array of applications, including portable devices, industrial controls, and precision instrumentation.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1416 $57.1328
18+ $5.8598 $105.4764
27+ $5.6767 $153.2709
37+ $5.4935 $203.2595
48+ $5.3104 $254.8992
64+ $4.7611 $304.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess