EN
  • EN
  • DE

LT3081IDF#PBF

Part No LT3081IDF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Single Resistor Rugged Linear Regulator with Monitors | IC REG LINEAR POS ADJ 1.5A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 34.5V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 50μA
Maximum Supply Current 5mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Family Part Number LT3081
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206626-LT3081IDF#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3081IDF#PBF CAD Model

Description

The LT3081IDF#PBF is a versatile and robust adjustable linear voltage regulator from Linear Technology, designed to cater to a wide range of power regulation needs. This innovative component features a unique architecture that enables it to offer both high performance and reliability, making it an excellent choice for demanding applications.

The regulator is capable of delivering up to 1.5A of continuous output current with an adjustable output voltage range from 0V to 36V, which is set by a single resistor. This flexibility allows designers to use the LT3081IDF#PBF in various circuits without the need for multiple regulators. Moreover, its extended safe operating area (SOA) makes it ideal for high input-to-output differential applications.

The device features a dropout voltage of only 350mV at full load, which enhances efficiency and allows operation under low headroom conditions. Additionally, it comes with an internal thermal limit that provides protection against overheating, ensuring the regulator’s safety and longevity.

The LT3081IDF#PBF also boasts several other features that enhance its performance, such as its precision current limit, which allows for accurate setting of the maximum output current, thereby protecting downstream components. The regulator's current monitoring capability is a valuable addition for power management, enabling the user to monitor the output current through an additional voltage output.

Packaged in a 12-lead plastic DFN (4mm × 3mm), the LT3081IDF#PBF is designed for easy integration into a variety of systems. Its small footprint and low profile make it particularly suitable for space-constrained applications. The device is also fully RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

Whether for use in industrial controls, instrumentation, or power supplies, the LT3081IDF#PBF from Linear Technology stands out as a high-quality, adaptable solution for precise voltage regulation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess