EN
  • EN
  • DE

LT3086EDHD#PBF

Part No LT3086EDHD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2.1A 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 0.4V
Maximum Output Voltage 32V
Dropout Voltage-Max 0.54V @ 2.1A
Output Current 2.1A
Operating Supply Current 2.4mA to 88mA
PSRR 80dB (120Hz)
Control Features Current Limit, Enable, Power Good, Tracking
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DFN (5x4)
Win Source Part Number 1059247-LT3086EDHD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3086EDHD#PBF CAD Model

Description

Product Overview: LT3086EDHD#PBF

The LT3086EDHD#PBF is a robust, high-performance linear regulator from Linear Technology, designed to provide precision voltage regulation with extensive flexibility. This versatile component is ideal for a wide range of applications, including power supply design, automotive electronics, and industrial systems.

Key Features:

  • Adjustable Output Voltage: The regulator offers an adjustable output from 0.4V to 40V, which can be set with a single resistor. This feature allows designers to tailor the output voltage to specific needs, making it suitable for a diverse array of electronic devices.
  • High Output Current: Capable of delivering up to 2.1A of output current, the LT3086EDHD#PBF can power a considerable range of loads, from sensitive analog circuits to more demanding digital interfaces.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the device is reliable in extreme conditions, ensuring consistent performance in both commercial and industrial environments.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, which enhances efficiency and reduces power loss.
  • Stability with Ceramic Capacitors: The LT3086EDHD#PBF is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other capacitor types.
  • Protection Features: It includes comprehensive protection features such as overcurrent protection, reverse-battery protection, thermal limiting, and reverse-current protection, safeguarding both the regulator and the downstream components from potential damage.

Applications:

The LT3086EDHD#PBF is versatile enough to be used in a variety of applications, including but not limited to:

  • Power supplies for sensitive RF and analog circuitry
  • Post-regulation for switching power supplies
  • Automotive electronics where battery voltage can vary
  • Industrial equipment subjected to harsh conditions

With its combination of flexibility, reliability, and power capability, the LT3086EDHD#PBF from Linear Technology stands out as a high-quality component for precision voltage regulation needs across multiple industries.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0485 $56.3395
16+ $6.6039 $105.6624
24+ $6.3976 $153.5424
33+ $6.1912 $204.3096
42+ $5.9848 $251.3616
56+ $5.3657 $300.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess