EN
  • EN
  • DE

LT3209EGN1PBF

Part No LT3209EGN1PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997491-LT3209EGN1PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3209EGN1PBF CAD Model

Description

Product Overview: LT3209EGN#PBF

The LT3209EGN#PBF is a high-performance, low-noise, low-dropout linear regulator designed and manufactured by Linear Technology. This advanced power management IC is ideal for precision, high-reliability applications that require a stable and clean power supply. The LT3209EGN#PBF stands out for its ability to maintain a consistent output voltage even under varying input conditions and load demands, making it a go-to choice for designers of sensitive electronic equipment.

Key Features

  • Low Dropout Voltage: The LT3209EGN#PBF offers an extremely low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, maximizing battery life in portable applications.
  • High Output Accuracy: With a precision reference voltage, the device maintains a high accuracy for the output voltage, which is critical for maintaining the performance of sensitive circuits.
  • Low Noise Performance: The regulator is designed to minimize output noise, a crucial attribute for powering noise-sensitive applications such as RF circuits and precision instrumentation.
  • Thermal Protection: The device includes built-in thermal shutdown protection to safeguard against overheating, thereby ensuring long-term reliability.
  • Wide Operating Temperature Range: The LT3209EGN#PBF is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where temperatures can vary widely.

Applications

Due to its robust design and stable performance, the LT3209EGN#PBF is commonly used in a variety of applications, including:

  • Precision instrumentation
  • Automotive electronics
  • Battery-powered devices
  • Microprocessor supply
  • RF and telecommunications equipment

Package and Availability

The LT3209EGN#PBF is offered in a compact SSOP-16 (Shrink Small Outline Package) that is both space-efficient and suitable for automated assembly processes. This package is designed to meet the requirements of a wide range of board layouts and density standards. The product is available for order through Linear Technology's distribution network, ensuring easy access for manufacturers and designers alike.

With its combination of low dropout performance, high accuracy, low noise, and thermal protection, the LT3209EGN#PBF from Linear Technology represents a reliable and versatile solution for those in need of a high-quality power management solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess