EN
  • EN
  • DE

LT3430IFE-1

Part No LT3430IFE-1
Manufacturer Linear Technology
Description High Voltage, 3A,200kHz/100kHz Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206657-LT3430IFE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3430IFE-1 CAD Model

Description

The LT3430IFE-1 is a robust and versatile step-down switching regulator designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This regulator is specifically engineered to deliver high efficiency, reliability, and a compact footprint, making it an ideal solution for a wide range of power conversion applications.

Key Features:

  • High Efficiency: Capable of converting input voltages up to 60V, the LT3430IFE-1 provides a continuous output current of 3A, ensuring efficient power delivery for your electronic devices.
  • Switching Frequency: With a fixed 200kHz switching frequency, this regulator allows for a balance between efficiency and component size, making it easier to optimize your power supply design.
  • Thermal Performance: The LT3430IFE-1 comes in a thermally enhanced TSSOP-16 package, which offers excellent heat dissipation for improved performance and reliability under high-load conditions.
  • Adjustable Output: Users can set the output voltage from 1.25V to as high as 60V, providing flexibility for a range of applications and ensuring compatibility with various downstream components.

Applications:

The LT3430IFE-1 is suitable for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Datacom applications
  • Portable electronic devices

Protection Features:

The LT3430IFE-1 is designed with several protection features to ensure long-term reliability:

  • Overcurrent Protection: The regulator has a cycle-by-cycle current limit, which provides immediate protection against overcurrent conditions.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature will turn off the regulator to prevent damage.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard against unexpected input voltage spikes.

Conclusion:

The LT3430IFE-1 from Linear Technology is a reliable and efficient step-down switching regulator that offers flexibility and protection for your power management needs. Its high efficiency, adjustable output, and robust protection features make it an excellent choice for designers looking to optimize their power supply systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4632 $60.0952
26+ $4.4826 $116.5476
40+ $4.3428 $173.7120
55+ $4.2030 $231.1650
72+ $4.0621 $292.4712
96+ $3.6417 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 199 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess