EN
  • EN
  • DE

LT3432ETS8#TR

Part No LT3432ETS8#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302828-LT3432ETS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3432ETS8#TR CAD Model

Description

The LT3432ETS8#TR from Linear Technology is a high-performance, versatile power management integrated circuit designed to cater to a wide array of applications. This component is a testament to Linear Technology's commitment to providing advanced solutions for complex power management requirements. The LT3432ETS8#TR is particularly suitable for portable devices, communication equipment, and industrial systems where efficient power conversion is crucial.

Key Features

  • High Efficiency: The LT3432ETS8#TR offers excellent power conversion efficiency, which is essential for battery-powered devices, ensuring longer operation times between charges.
  • Compact Design: This device comes in a compact TSOT-23 package, making it an ideal choice for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and enabling its use in a multitude of environments.
  • Temperature Range: Designed to operate over an industrial temperature range, the LT3432ETS8#TR maintains performance across diverse operating conditions.
  • Robust Protection Features: It includes over-temperature, over-current, and under-voltage lockout protections, ensuring the longevity and reliability of both the IC and the end application.

Applications

The versatility of the LT3432ETS8#TR allows it to be used in various applications, including but not limited to:

  • Portable Electronics
  • Wireless and DSL Modems
  • Networking Equipment
  • Industrial Control Systems
  • Power Supplies

Product Specification

Parameter Value Package TSOT-23 Input Voltage (min) Specify Value Input Voltage (max) Specify Value Operating Temperature (min) Specify Value Operating Temperature (max) Specify Value

In conclusion, the LT3432ETS8#TR is a high-quality power management solution that combines efficiency, durability, and versatility. Its robust feature set ensures that it can meet the demands of a wide range of applications, making it a valuable component in any power-sensitive design.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess