EN
  • EN
  • DE

LT4356CDE-1

Part No LT4356CDE-1
Manufacturer Linear Technology
Description Overvoltage Protection Regulator and Inrush Limiter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206830-LT4356CDE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CDE-1 CAD Model

Description

Linear Technology's LT4356CDE-1 Surge Stopper

The LT4356CDE-1 from Linear Technology is a robust surge stopper designed to protect sensitive electronics from high voltage transients and surges. It acts as an electronic circuit breaker, ensuring that in the event of overvoltage conditions, your electronic devices remain safe and operational. This component is particularly useful in environments where electrical spikes and surges are common, such as industrial settings, automotive applications, and complex machinery.

Key Features

  • Overvoltage Protection: The LT4356CDE-1 can protect systems from high voltage surges, clamping input voltages to a safe level without the need for fuses or other disposable components.
  • Wide Operating Range: This surge stopper operates over a wide input voltage range, from 4V to 80V, making it versatile for various applications.
  • Adjustable Output Clamp Voltage: Users can set the clamp voltage by choosing appropriate external components, thus customizing the protection level to the needs of their specific circuits.
  • Low Quiescent Current: It features a low quiescent current, which is beneficial for power-sensitive applications.
  • Reverse Input Protection: The device is capable of withstanding reverse input voltages, which prevents damage in case of incorrect power supply connections.

Applications

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine systems
  • Telecommunication infrastructure
  • Portable and battery-operated devices

The LT4356CDE-1 is packaged in a 12-lead (4mm × 3mm) DFN package, which is compact and suitable for space-constrained applications. Its robust design includes overcurrent protection with a timed circuit breaker function, which helps prevent system damage during prolonged overvoltage events.

With the LT4356CDE-1, Linear Technology provides a reliable and effective solution for protecting investments in high-end electronics. Its combination of features ensures that it is a go-to choice for engineers looking to safeguard their systems against unpredictable and potentially damaging voltage spikes.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess