EN
  • EN
  • DE

STB45N60DM2AG

Part No STB45N60DM2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 34A D2PAK  /  N-Channel 600 V 34A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ DM2
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 90mOhm @ 17A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 56 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 2500 pF @ 100 V
Power Dissipation (Max) 250W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-16129-1,497-16129-2,497-16129-6
Standard Package 1,000
Win Source Part Number 986357-STB45N60DM2AG
Ultra Librarian 3D Model Ultra Librarian STB45N60DM2AG CAD Model

Description

STB45N60DM2AG - High Performance N-Channel MOSFET

The STB45N60DM2AG is a state-of-the-art N-Channel MOSFET from STMicroelectronics, designed to meet the demands of high-efficiency power electronics. This power MOSFET is a part of the MDmesh™ DM2 series, which is renowned for its fast recovery diode and low on-resistance. The device is optimized for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

With a drain-source voltage (V<sub>DS) of 600V, the STB45N60DM2AG can handle high voltage applications with ease. Its continuous drain current (I<sub>D) is rated at 45A at 25°C, making it capable of supporting substantial power delivery requirements. The device features an extremely low on-resistance (R<sub>DS(on)) of 0.079Ω, which significantly reduces conduction losses and improves overall system efficiency.

One of the key advantages of the STB45N60DM2AG is its fast recovery diode, which is tailored for high-speed switching. This characteristic minimizes switching losses and allows for higher frequency operation, which can lead to smaller and more efficient power supply designs. Moreover, the MOSFET's body diode exhibits a very low reverse recovery time (t<sub>rr), which is beneficial in applications requiring high-speed diode performance.

The device is encapsulated in a TO-220 package, which is widely used in the industry and known for its robustness. The package is designed to offer excellent thermal performance and is suitable for through-hole mounting, which eases the design-in process and provides flexibility in PCB layout.

STMicroelectronics has also placed a strong emphasis on reliability and longevity. The STB45N60DM2AG is characterized by its high ruggedness and stability over time, even under high stress conditions. It is compliant with the stringent industrial standards, ensuring a reliable operation in various environmental conditions.

In summary, the STB45N60DM2AG from STMicroelectronics is a high-performance N-Channel MOSFET that offers efficiency, speed, and reliability for power conversion and management applications. Its advanced features make it an ideal choice for engineers looking to optimize their power electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0293 $60.2930
24+ $4.9473 $118.7352
37+ $4.7926 $177.3262
50+ $4.6380 $231.9000
65+ $4.4834 $291.4210
87+ $4.0196 $349.7052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess