EN
  • EN
  • DE

LT3460ESC6#TRPBF

Part No LT3460ESC6#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.3A SC70-6 / Conv DC-DC 2.5V to 16V Step Up Single-Out 1.255V to 36V Automotive 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 16V
Output Voltage 1.255V
Output Voltage MAX 36V
Output Current 300mA (Switch)
Frequency - Switching 1.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 781020-LT3460ESC6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3460
Introduction Date March 24, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3460ESC6#TRPBF CAD Model

Description

Product Overview: LT3460ESC6#TRPBF

The LT3460ESC6#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This compact and versatile component is ideal for portable devices, where space is at a premium and power efficiency is crucial.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set from 1.25V to 40V, ensuring compatibility with various circuits and allowing for precise control over the power supply.
  • Integrated 1.3A Switch: The LT3460ESC6#TRPBF includes an internal 1.3A power switch, which simplifies the design and reduces external component count.
  • High Efficiency: With its high efficiency, the regulator can maintain optimal performance while reducing power loss, making it suitable for battery-powered systems.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 3V to 40V, accommodating a variety of input sources including single-cell Li-Ion batteries to automotive inputs.
  • Low Quiescent Current: The low quiescent current of the LT3460ESC6#TRPBF minimizes standby power consumption, which is critical for extending battery life in portable applications.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact SOT-23 Package: The regulator is housed in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The LT3460ESC6#TRPBF is suitable for a diverse range of applications, including but not limited to:

  • Portable Electronics
  • Automotive Power Supplies
  • Industrial Controls
  • Battery-Operated Equipment
  • Power Management Solutions

This switching regulator is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions. The LT3460ESC6#TRPBF's combination of features makes it an excellent choice for designers looking for a reliable, efficient, and space-saving power conversion solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6406 $57.4210
75+ $1.3461 $100.9575
120+ $1.3041 $156.4920
160+ $1.2620 $201.9200
205+ $1.2199 $250.0795
275+ $1.0937 $300.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess