EN
  • EN
  • DE

LT3467AIDDB#TRPBF

Part No LT3467AIDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 1.1A 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.4V
Maximum Input Voltage 16V
Voltage - Output (Min/Fixed) 1.255V
Maximum Output Voltage 40V
Current - Output 1.1A
Frequency - Switching 2.1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Part Number Series LT3467
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806091-LT3467AIDDB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3467AIDDB#TRPBF CAD Model

Description

The LT3467AIDDB#TRPBF is a versatile, high-performance step-up DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient voltage boosting capabilities. This integrated circuit is particularly well-suited for portable devices, as it combines a compact footprint with a robust feature set, ensuring reliable operation in various environments.

Key Features

  • Adjustable Output Voltage: The device allows for an adjustable output voltage, which can be set with external resistors to meet the specific needs of the application.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it compatible with various power sources, including single-cell lithium-ion batteries.
  • Integrated Schottky Diode: The LT3467AIDDB#TRPBF includes an integrated Schottky diode, which simplifies the design and reduces external component count.
  • High Switching Frequency: With a high switching frequency of up to 1.3MHz, it allows the use of small, low-cost capacitors and inductors, thereby reducing overall solution size and cost.
  • Low Shutdown Current: The device features a low shutdown current, which is critical for battery-powered applications where power conservation is a priority.

Applications

The LT3467AIDDB#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable Electronics
  • Handheld Medical Devices
  • Wireless Modems
  • GPS Devices
  • LED Lighting

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3467AIDDB#TRPBF is no exception. It is designed to meet high reliability standards, ensuring long-term performance in the field. The device is also available in a small 6-lead DFN package, which is suitable for space-constrained applications.

With its combination of efficiency, flexibility, and compact size, the LT3467AIDDB#TRPBF is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0832 $50.8320
24+ $4.1708 $100.0992
38+ $4.0405 $153.5390
52+ $3.9101 $203.3252
67+ $3.7798 $253.2466
89+ $3.3888 $301.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess