EN
  • EN
  • DE

LT3485EDD-0

Part No LT3485EDD-0
Manufacturer Linear Technology
Description Photoflash Capacitor Chargers with Output Voltage Monitor and Integrated IGBT Drive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206720-LT3485EDD-0
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3485EDD-0 CAD Model

Description

Linear Technology LT3485EDD-0

The LT3485EDD-0 is a highly versatile, compact, and efficient integrated circuit designed by Linear Technology for advanced power management applications. This component is particularly suitable for portable devices due to its small footprint and ability to provide a stable power supply under varying conditions.

Key Features:

  • Adjustable Output Voltage: The LT3485EDD-0 allows for an adjustable output voltage that can be set by the user according to the requirements of the application. This flexibility makes it ideal for a wide range of products.
  • Integrated Boost Converter: The device includes an integrated boost converter with internal power switch, enabling it to step up the input voltage to a higher output voltage, which is essential for driving LEDs or other high-voltage applications.
  • High Efficiency: The LT3485EDD-0 is designed to offer high efficiency, which is crucial for battery-powered devices, as it extends battery life and reduces heat generation.
  • Low Quiescent Current: It features a low quiescent current, further enhancing its suitability for portable applications where power conservation is critical.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating, ensuring reliability and longevity of the product it is used within.

Applications:

The LT3485EDD-0 is ideal for a range of applications, including but not limited to:

  • LED Lighting
  • Portable Electronics
  • Battery-Powered Equipment
  • Handheld Devices

Package and Quality:

The LT3485EDD-0 is packaged in a compact DFN (Dual Flat No-lead) package, which is designed for space-constrained environments. Linear Technology ensures high-quality manufacturing standards, providing reliable and consistent performance for critical applications.

With its comprehensive feature set and robust design, the LT3485EDD-0 from Linear Technology stands out as a high-performance solution for power management challenges in modern electronic devices.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2010 $62.4120
28+ $4.2677 $119.4956
42+ $4.1349 $173.6658
58+ $4.0009 $232.0522
75+ $3.8681 $290.1075
100+ $3.4673 $346.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess