EN
  • EN
  • DE

LT3486EDHC

Part No LT3486EDHC
Manufacturer Linear Technology
Description Dual 1.3A White LED Step-Up Converters with Wide Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206724-LT3486EDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3486EDHC CAD Model

Description

LT3486EDHC Dual Full-Bridge Piezo Motor Driver

The LT3486EDHC from Linear Technology is a highly integrated solution specifically designed for driving piezoelectric motors. This advanced dual full-bridge driver is capable of delivering sophisticated control and high performance for precision positioning applications. It is housed in a compact DHC package, making it an ideal choice for space-constrained designs.

Key Features:

  • Wide Operating Voltage Range: The LT3486EDHC operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Dual Full-Bridge Topology: With its dual full-bridge configuration, the device can drive two independent piezo motors or a single bipolar 2-phase piezo motor, providing design flexibility.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the higher voltage necessary for the piezo elements, eliminating the need for an external boost converter.
  • High Efficiency: Designed with efficiency in mind, the LT3486EDHC minimizes power loss and heat generation, which is crucial for reliable operation in tightly packed electronic assemblies.
  • Adjustable Slew Rate Control: Users can adjust the slew rate, allowing for fine-tuning of the motor's driving characteristics to match specific application requirements.

Applications:

The LT3486EDHC is suitable for a wide range of precision motion control applications, including:

  • Medical devices
  • Optical equipment
  • Precision stages
  • Robotics
  • Micro-positioning systems

Its robust design ensures reliable operation even in the demanding environments of industrial and medical applications. The LT3486EDHC is an excellent choice for engineers looking for a high-performance driver for piezoelectric motors, combining power efficiency with precision control.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,358 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess