EN
  • EN
  • DE

LT3486IFE#PBF

Part No LT3486IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 16TSSOP / LED Driver 16 Segment 14000uA Supply Current Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.5V
Voltage Supply MAX 24V
Output Current per Channel 1.3A (Switch)
Frequency 2.2MHz
Dimming PWM
Applications Backlight, Camera Flash
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 781057-LT3486IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3486
Introduction Date May 31, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3486IFE#PBF CAD Model

Description

Product Overview: LT3486IFE#PBF

The LT3486IFE#PBF is a high-performance, dual-output, step-up DC/DC converter designed by Linear Technology, now part of Analog Devices. This advanced power management integrated circuit (IC) is capable of driving up to two strings of LEDs with a high level of efficiency and reliability. It is an ideal solution for portable devices, automotive applications, and industrial systems where power efficiency and compactness are critical.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it versatile for a variety of power sources, including single-cell lithium-ion batteries.
  • Dual Independent LED Drivers: Each of the two outputs can drive up to eight white LEDs in series, providing uniform brightness and ensuring consistent performance.
  • High Efficiency: With an internal switch and a 1.2MHz fixed frequency, the LT3486IFE#PBF offers high efficiency and a small external component size.
  • True Color PWM Dimming: The device supports True Color Pulse Width Modulation (PWM) dimming, delivering up to 3000:1 dimming ratio for precise brightness control.
  • Robust Protection Features: It includes open LED and short-circuit protection, ensuring the longevity and safety of the system under various conditions.
  • Thermal Shutdown: An internal thermal shutdown function protects the device from overheating, enhancing system reliability.

Applications

  • Portable and Battery-Powered Equipment
  • Automotive and Avionic Lighting
  • Industrial and Medical Instrumentation
  • LED Backlighting for LCD Displays

Quality and Reliability

The LT3486IFE#PBF is available in a thermally enhanced 16-lead TSSOP package, which is RoHS compliant. Linear Technology's commitment to high-quality and long-term reliability is reflected in this product, making it a suitable choice for critical and high-performance applications.

With its combination of efficiency, dual-channel output, and robust protection features, the LT3486IFE#PBF stands out as a sophisticated solution for advanced LED driving requirements.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1017 $52.7289
40+ $2.5450 $101.8000
61+ $2.4655 $150.3955
84+ $2.3860 $200.4240
109+ $2.3064 $251.3976
146+ $2.0678 $301.8988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess