EN
  • EN
  • DE

LT3502IMS#PBF

Part No LT3502IMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 10MSOP / Conv DC-DC 3V to 40V Step Down Single-Out 0.8V 0.5A Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 0.8V
Output Voltage MAX 36V
Output Current 500mA
Frequency - Switching 1.1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 781077-LT3502IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3502
Introduction Date April 27, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3502IMS#PBF CAD Model

Description

The LT3502IMS#PBF is a robust and versatile DC/DC converter integrated circuit (IC) from Linear Technology, designed to deliver high performance in a wide range of applications. This IC is specifically engineered to meet the demands of space-constrained and power-sensitive electronics, making it an ideal solution for portable, automotive, and industrial devices.

Key Features

  • Wide Input Voltage Range: The LT3502IMS#PBF operates from an input voltage range of 3.0V to 40V, accommodating a variety of power sources and ensuring reliability across different voltage conditions.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.2V to 20V, providing flexibility for diverse power requirements.
  • High Efficiency: With an efficiency of up to 85%, this converter minimizes power loss and heat generation, making it suitable for energy-sensitive designs.
  • Robust Thermal Performance: The IC is housed in an MSOP-10 package with a thermal pad, offering excellent thermal performance and reliability.
  • Low Shutdown Current: The quiescent current in shutdown mode is less than 1µA, which significantly extends battery life in portable applications.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock, reducing noise and potential interference with other system components.

Applications

The LT3502IMS#PBF is suitable for a wide array of applications, including but not limited to:

  • Automotive electronics
  • Battery-powered devices
  • Portable instruments
  • Industrial control systems
  • Power supplies

Reliability and Quality

Linear Technology is renowned for its commitment to quality and reliability. The LT3502IMS#PBF is built to the highest standards, ensuring stable operation even under harsh conditions. Its robust design is complemented by built-in protection features such as overvoltage protection, thermal shutdown, and current limiting, safeguarding your application against a wide range of potential issues.

Whether you're designing a sophisticated industrial system or a compact consumer gadget, the LT3502IMS#PBF from Linear Technology offers the performance, versatility, and reliability to meet your power conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7709 $52.6254
14+ $7.1967 $100.7538
22+ $6.9718 $153.3796
30+ $6.7469 $202.4070
39+ $6.5220 $254.3580
52+ $5.8473 $304.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess