EN
  • EN
  • DE

LT3081EDF#PBF

Part No LT3081EDF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 1.5A Single Resistor Rugged Linear Regulator with Monitors | IC REG LINEAR POS ADJ 1.5A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0V
Maximum Output Voltage 34.5V
Maximum Dropout Voltage 1.5V at 1.5A
Output Current 1.5A
Current - Quiescent (Iq) 50μA
Maximum Supply Current 5mA
PSRR 90dB ~ 20dB (120Hz ~ 1MHz)
Control Features Current Limit
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x4)
Family Part Number LT3081
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Win Source Part Number 1206624-LT3081EDF#PBF
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3081EDF#PBF CAD Model

Description

Linear Technology's LT3081EDF#PBF: A Versatile Linear Regulator

The LT3081EDF#PBF is a robust linear regulator from Linear Technology, designed to cater to a wide array of power management requirements. This advanced component is presented in a compact DFN package, ensuring a minimal footprint on your circuit board while delivering reliable performance.

Key Features:

  • Adjustable Output: With a versatile output voltage range that can be set from 0V to 36V, the LT3081EDF#PBF provides exceptional flexibility, making it suitable for various applications.
  • Current Output: Capable of delivering up to 1.5A of continuous output current, this linear regulator ensures sufficient power for a multitude of electronic devices.
  • Extended Safe Operating Area (SOA): The LT3081EDF#PBF is engineered with an internal protection circuitry that enhances its safe operating area, making it more reliable under different load conditions.
  • Thermal Performance: With excellent thermal management characteristics, the device maintains stability and performance even under stressful temperature conditions.
  • Low Dropout Voltage: The regulator boasts a low dropout voltage, which enhances efficiency by allowing operation closer to the input voltage.

Applications:

The LT3081EDF#PBF is a versatile component that can be utilized in various applications, including but not limited to:

  • Power supplies for sensitive analog circuitry
  • Post-regulation for switching power supplies
  • Battery charging and management systems
  • Microprocessor and microcontroller power supplies
  • Automotive and industrial equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3081EDF#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance over its lifetime. Whether you're developing a prototype or in full-scale production, this linear regulator is an excellent choice for your power management needs.

Conclusion:

The LT3081EDF#PBF from Linear Technology stands out as a highly reliable and efficient solution for a wide range of power regulation requirements. Its robust feature set, coupled with its small form factor, makes it an ideal choice for designers looking to optimize their power supply designs without compromising on quality or performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1279 $64.5116
8+ $13.2331 $105.8648
12+ $12.8196 $153.8352
17+ $12.4061 $210.9037
21+ $11.9925 $251.8425
28+ $10.7519 $301.0532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess