EN
  • EN
  • DE

LT3508IUF#PBF

Part No LT3508IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.4A DL 24QFN / Conv DC-DC 3.7V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 1.4A/1.4A Automotive 24-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.7V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 35.28V
Output Current 1.4A
Frequency - Switching 920kHz ~ 1.06MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Win Source Part Number 781097-LT3508IUF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3508
Introduction Date January 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3508IUF#PBF CAD Model

Description

LT3508IUF#PBF - Dual-Channel, 36V, Step-Down Switching Regulator

The LT3508IUF#PBF is a high-performance dual-channel, step-down switching regulator from Linear Technology, designed to deliver efficient power management for a wide range of applications. This compact and robust integrated circuit is capable of operating from an input voltage range of 3.6V to 36V, making it suitable for use with a variety of supply sources, from single-cell Li-Ion batteries to industrial supplies and automotive inputs.

Each of the two independent channels is capable of delivering up to 1.25A of continuous output current with exceptional power conversion efficiency. The channels have independent shutdown and soft-start features, allowing for flexible power sequencing and management of complex systems. The switching frequency is programmable via an external resistor or can be synchronized to an external clock in the range of 250kHz to 2.2MHz, which allows for optimization between efficiency and external component size.

The LT3508IUF#PBF incorporates a range of features to ensure reliable and stable operation under varying conditions. It includes a current mode control design that provides fast transient response and excellent loop stability. Additionally, it has built-in protection features such as overvoltage protection, thermal shutdown, and cycle-by-cycle current limit, which safeguard the device and the system against fault conditions.

The regulator's robust design is complemented by its low dropout operation, ensuring continued functionality even when the input voltage is close to the output voltage. This feature is particularly useful in automotive and battery-powered applications where input voltage can vary significantly.

For design flexibility, the LT3508IUF#PBF is available in a compact 20-lead QFN package with a thermal pad for enhanced thermal performance. Its small footprint and high level of integration make it an ideal choice for space-constrained applications that require reliable power delivery without sacrificing performance.

With its dual-channel output, wide input voltage range, and comprehensive set of features, the LT3508IUF#PBF is a versatile power solution that meets the needs of a variety of demanding applications, including industrial controls, automotive systems, and portable devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9776 $51.7088
31+ $3.2637 $101.1747
48+ $3.1617 $151.7616
66+ $3.0597 $201.9402
85+ $2.9577 $251.4045
114+ $2.6517 $302.2938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess