EN
  • EN
  • DE

LT3509EMSE#PBF

Part No LT3509EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.7A DL 16MSOP / Conv DC-DC 3.6V to 36V Synchronous Step Down Dual-Out 0.8V to 35.28V 0.7A/0.7A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 3.6V
Voltage Input MAX 36V
Output Voltage 0.8V
Output Voltage MAX 34.2V
Output Current 700mA
Frequency - Switching 260kHz ~ 2.15MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781099-LT3509EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3509
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3509EMSE#PBF CAD Model

Description

LT3509EMSE#PBF - Dual Channel, Low EMI, 36V Step-Down Switching Regulator

The LT3509EMSE#PBF is a high-performance, dual-channel step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with minimal electromagnetic interference (EMI). This advanced power management IC is capable of operating with an input voltage range of 3.6V to 36V, making it an ideal solution for automotive, industrial, and distributed power systems that require a wide input range and a stable output voltage.

Each channel of the LT3509EMSE#PBF is capable of delivering up to 1.25A of continuous output current with voltage outputs down to 0.8V, allowing for flexible power supply designs. The device features a unique Burst Mode® operation that maintains high efficiency at low output currents while keeping the output ripple to a minimum, which is crucial for sensitive applications where power efficiency and low noise are paramount.

The LT3509EMSE#PBF integrates a switcher with a 1.85MHz switching frequency, which allows designers to use smaller, low-cost inductors and capacitors, resulting in a compact, space-saving power supply design. Additionally, the device's high switching frequency enables a fast transient response, beneficial for applications requiring quick power adjustments to meet changing load conditions.

This regulator also includes a wide array of protective features to ensure the stability and longevity of the end application. These features include thermal shutdown, overvoltage protection, and current limiting. The LT3509EMSE#PBF also offers independent soft-start capability for each channel, which reduces inrush current during startup and provides a controlled voltage ramp-up, preventing stress on the power supply components.

Available in a thermally efficient 16-lead MSOP package, the LT3509EMSE#PBF is designed to withstand harsh environments and is specified for operation from –40°C to 125°C, making it reliable for automotive and industrial applications where temperature extremes are common.

With its dual-channel design, low EMI signature, high efficiency, and robust protection features, the LT3509EMSE#PBF from Linear Technology stands out as a versatile and reliable choice for engineers looking to develop advanced power systems with stringent space, efficiency, and EMI requirements.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3879 $51.7153
17+ $6.0619 $103.0523
26+ $5.8725 $152.6850
36+ $5.6830 $204.5880
46+ $5.4936 $252.7056
61+ $4.9253 $300.4433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,114 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess