EN
  • EN
  • DE

LT3510IFE#TRPBF

Part No LT3510IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3.1V
Maximum Input Voltage 25V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 23.75V
Output Current 2A
Frequency - Switching 250kHz to 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 123005-LT3510IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3510IFE#TRPBF CAD Model

Description

The LT3510IFE#TRPBF is a high-performance, fixed frequency step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a diverse range of applications. This integrated circuit is housed in a compact 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance, making it an ideal choice for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3V to 25V, making it suitable for applications powered from a variety of sources, including single-cell Li-Ion, multi-cell alkaline, or nickel-metal hydride batteries, as well as industrial supplies and automotive inputs.
  • Adjustable Switching Frequency: The LT3510IFE#TRPBF allows the user to set the switching frequency from 250kHz to 1.5MHz with an external resistor, providing flexibility and enabling the optimization of efficiency, performance, and external component size.
  • Integrated Boost Diode: The inclusion of an internal boost diode simplifies the circuit design and reduces external component count, which can help in reducing overall system cost and complexity.
  • Dual Feedback Voltages: This component supports outputs with dual feedback voltages, which helps in creating a dual output converter without the need for an additional feedback resistor.
  • Thermal Protection: With thermal shutdown, the LT3510IFE#TRPBF ensures reliable operation by protecting the device from overheating.

Applications:

The LT3510IFE#TRPBF is versatile enough to be used in a wide range of applications, including:

  • Automotive and Industrial Supplies
  • Portable Instruments
  • Distributed Power Systems
  • Battery-Powered Systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT3510IFE#TRPBF is no exception. It is designed to meet high standards of performance and reliability, ensuring stable operation in various environmental and operational conditions. Whether for prototyping or mass production, this DC/DC converter is a reliable choice for engineers and designers looking for a mix of efficiency, flexibility, and durability.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7295 $61.1065
17+ $7.1633 $121.7761
25+ $6.9392 $173.4800
35+ $6.7152 $235.0320
45+ $6.4911 $292.0995
60+ $5.8200 $349.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess