EN
  • EN
  • DE

2N3904G

Part No 2N3904G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.2A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 300mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 625mW
Frequency - Transition 300MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 038877-2N3904G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3904G CAD Model

Description

The 2N3904G is a highly versatile NPN bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. Known for its reliability and efficiency, this transistor is designed to suit a wide range of applications, making it a staple component in electronic circuits.

Key Features

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: TO-92, a commonly used package for transistors, ensuring easy integration into various circuit designs.
  • Collector-Emitter Voltage (VCEO): 40V, providing a good range for many electronic applications.
  • Collector-Base Voltage (VCBO): 60V, allowing for a wider range of voltage operations.
  • Emitter-Base Voltage (VEBO): 6V, suitable for various signal processing tasks.
  • Collector Current (IC): Up to 200mA, making it ideal for small signal amplification.
  • Power Dissipation (PD): 625mW, ensuring the transistor can handle a moderate level of power without overheating.
  • DC Current Gain (hFE): 100 to 300, providing a substantial amplification factor for electronic signals.
  • Operating and Storage Junction Temperature Range: -55°C to +150°C, offering a wide temperature range for various environments.

Applications

The 2N3904G transistor is commonly used in general-purpose amplification and switching. Its applications include, but are not limited to:

  • Signal amplification in audio devices
  • Driver stages in hi-fi amplifiers and television circuits
  • Switching loads in computing devices
  • Interface circuits between microcontrollers and other peripherals
  • DIY electronics and educational projects

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The 2N3904G transistor complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This compliance reflects ON Semiconductor's dedication to environmental sustainability and the health and safety of electronic consumers.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess