EN
  • EN
  • DE

LT3517EUF#TRPBF

Part No LT3517EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Channel Output Current 1.5A (Switch)
Frequency 250kHz to 2.5MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Win Source Part Number 1059428-LT3517EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3517EUF#TRPBF CAD Model

Description

Overview of LT3517EUF#TRPBF

The LT3517EUF#TRPBF is a versatile, high-performance integrated circuit designed and manufactured by Linear Technology, now part of Analog Devices. This component is specifically engineered for LED driving applications, providing a compact, efficient, and robust solution for managing LED lighting systems. It is housed in a 16-lead QFN package, ensuring a small footprint that is ideal for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3V to 30V, making it suitable for a variety of power sources, including automotive and industrial systems.
  • Internal 45V/2.3A Switch: The LT3517EUF#TRPBF is equipped with a high-side fixed frequency internal switch that can handle up to 45V and 2.3A, providing ample power for driving multiple LEDs in series.
  • Adjustable Frequency: Users can adjust the switching frequency from 250kHz to 2.5MHz, allowing for flexibility in design and optimization of the external components.
  • Constant-Current and Constant-Voltage Regulation: The device is capable of providing constant-current and constant-voltage regulation to ensure uniform brightness and enhance the longevity of the LEDs.

Applications

The LT3517EUF#TRPBF is ideal for a range of LED driving applications, including:

  • Automotive and avionics lighting
  • Industrial and architectural lighting
  • General-purpose LED illumination
  • Display backlighting

Additional Attributes

  • Thermal Protection: The product includes thermal shutdown protection to safeguard against overheating during operation.
  • Open LED Protection: It also features open LED protection which prevents damage to the driver when an open-circuit condition is detected.
  • PWM Dimming: The LT3517EUF#TRPBF supports PWM dimming, offering precise control over the brightness levels of the LEDs.
  • Integrated Fault Detection: The device comes with fault detection features for short-circuit and open-circuit conditions, enhancing the reliability and safety of the LED system.

In conclusion, the LT3517EUF#TRPBF from Linear Technology is a highly capable LED driver that combines efficiency, versatility, and protection features to meet the demands of advanced LED lighting systems. Its compact size and comprehensive feature set make it an excellent choice for designers looking to create reliable and high-quality LED solutions.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5696 $57.4176
13+ $7.8520 $102.0760
20+ $7.6066 $152.1320
28+ $7.3612 $206.1136
36+ $7.1159 $256.1724
48+ $6.3798 $306.2304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess