EN
  • EN
  • DE

LT3570EFE#TRPBF

Part No LT3570EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/BST/LINEAR 20TSSOP / Conv DC-DC 2.5V to 36V Synchronous Step Down Single-Out 0.8V 1.5A Automotive 20-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Topology Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Function Automotive
Number of Outputs 3
Frequency - Switching 500kHz ~ 2.1MHz
Voltage/Current - Output 1 Adj to 0.8V, 1.5A
Voltage/Current - Output 2 Adj to 0.8V, 1.5A
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.5 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781124-LT3570EFE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3570
Introduction Date October 03, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3570EFE#TRPBF CAD Model

Description

Linear Technology's LT3570EFE#TRPBF Product Overview

The LT3570EFE#TRPBF is a versatile and robust integrated circuit from Linear Technology, designed for power management applications. This high-performance component is a multi-function power management IC that combines a boost, flyback, and SEPIC switching regulator with dual LDOs (Low Dropout Regulators) and a tracking output, all in one compact package. The LT3570EFE#TRPBF is tailored for a wide range of applications, including industrial, automotive, telecommunications, and portable devices.

Key Features and Benefits

  • Integrated Design: The LT3570EFE#TRPBF integrates multiple functions into a single chip, saving space on the PCB and reducing the bill of materials for the overall design.
  • Versatile Power Options: It supports a wide input voltage range, making it suitable for various power supply configurations and capable of handling unpredictable input sources.
  • Efficient Power Conversion: The device offers high efficiency in power conversion, which is crucial for minimizing heat and maximizing battery life in portable applications.
  • Stable and Reliable: With built-in features such as soft-start and thermal shutdown, the LT3570EFE#TRPBF ensures stable operation and protects against over-temperature conditions.
  • Adjustable Switching Frequency: The switching frequency can be synchronized to an external clock, allowing for optimization of efficiency and component size.

Applications

The LT3570EFE#TRPBF is a highly adaptable component suitable for a variety of applications, including:

  • Power supply modules for industrial systems
  • Automotive power systems
  • Telecommunications infrastructure
  • Battery-powered equipment
  • Portable electronic devices

Package and Quality

The LT3570EFE#TRPBF is available in a thermally enhanced TSSOP-16 package, ensuring efficient heat dissipation and a compact footprint for space-constrained applications. Linear Technology's commitment to high-quality manufacturing means this product is designed for reliability and performance, meeting the rigorous demands of professional electronic design.

In summary, the LT3570EFE#TRPBF from Linear Technology is a powerful and flexible solution for managing power in a wide array of electronic systems, providing designers with a highly integrated, efficient, and space-saving option.

You May Also Be Interested in

Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess