EN
  • EN
  • DE

LT3573IMSE#PBF

Part No LT3573IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP / Conv DC-DC 3V to 40V Step Down Single-Out 1.23V 1.85A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Current 1.25A
Frequency - Switching 40kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781126-LT3573IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3573
Introduction Date October 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3573IMSE#PBF CAD Model

Description

Product Overview: LT3573IMSE#PBF

The LT3573IMSE#PBF is a cutting-edge power management integrated circuit (IC) from Linear Technology, designed to cater to a wide array of applications requiring efficient power conversion. This versatile IC is particularly suitable for isolated flyback converters, simplifying the design process by eliminating the need for an opto-isolator and third winding or signal transformer for feedback, thanks to its integrated 1.25A switch.

Key Features

  • Integrated 1.25A NPN Power Switch: The LT3573IMSE#PBF comes with a powerful on-chip 1.25A NPN power switch, providing robust power handling capabilities.
  • No Opto-Isolator Required: Designed for simplified usage, this product does not require an opto-isolator for voltage regulation, leading to a more compact and reliable design.
  • Wide Input Voltage Range: The device supports a broad input voltage range from 3V to 40V, making it adaptable to various supply voltages and suitable for multiple applications.
  • Adjustable Soft-Start Function: The adjustable soft-start feature limits the inrush current at startup, which enhances the overall system reliability.
  • Thermal Protection: With built-in thermal protection, the IC ensures operation within safe temperature ranges, protecting the device from overheating.
  • Programmable Switching Frequency: Users can program the switching frequency anywhere between 100kHz and 1MHz, allowing flexibility in the design to optimize for efficiency or component size.

Applications

The LT3573IMSE#PBF is ideal for a range of applications that require isolated power supplies, such as:

  • Industrial Control Systems
  • Telecommunications Infrastructure
  • Medical Equipment
  • Isolated Automotive Power Supplies
  • Data Acquisition Systems

Quality and Reliability

Linear Technology ensures that the LT3573IMSE#PBF meets the highest standards of quality and reliability. The device is available in a thermally enhanced 16-lead MSOP package, which is designed for excellent thermal performance. Additionally, it is RoHS compliant, adhering to current environmental standards for electronic components.

With its robust feature set and flexible design capabilities, the LT3573IMSE#PBF from Linear Technology stands out as a superior choice for designers looking to implement an efficient and reliable isolated flyback converter in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3571 $50.1426
15+ $6.8572 $102.8580
23+ $6.6429 $152.7867
32+ $6.4286 $205.7152
41+ $6.2143 $254.7863
54+ $5.5714 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,130 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess