EN
  • EN
  • DE

LT3573IMSE#TRPBF

Part No LT3573IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 40V
Output Current 1.25A
Frequency - Switching 40kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 117780-LT3573IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3573IMSE#TRPBF CAD Model

Description

Linear Technology

The LT3573IMSE#TRPBF is a highly integrated power management IC from Linear Technology, designed to simplify the design of isolated flyback converters. This innovative component integrates a 1.5A, 60V NPN power switch, along with all the necessary oscillator, control and logic circuitry into a single MSOP-16 package. It is tailored for applications requiring isolated power supplies, such as industrial, medical, and telecommunications equipment.

Key Features:

  • Integrated Power Switch: The LT3573 features an internal 1.5A, 60V NPN power switch, which significantly reduces the number of external components required.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The innovative design allows for output voltage regulation without the need for a third winding on the transformer or an opto-isolator, which simplifies design and improves reliability.
  • Wide Input Voltage Range: It can operate over a wide input voltage range of 3V to 40V, making it versatile for different power supply configurations.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 1MHz via a single resistor, which provides flexibility in balancing efficiency and component size.
  • Boundary Mode Operation: The LT3573 operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in very low no-load quiescent current.

Applications:

  • Isolated Industrial Power Supplies
  • Medical Equipment
  • Telecommunications Power Supplies
  • Isolated Auxiliary Power Supplies

The LT3573IMSE#TRPBF is designed for ease of use and flexibility, making it a go-to choice for engineers looking for an isolated flyback converter solution with minimal external components and design complexity. Its robust feature set and high integration ensure that it can meet the demands of a wide range of isolated power supply applications.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9535 $53.7210
14+ $7.3465 $102.8510
22+ $7.1169 $156.5718
30+ $6.8873 $206.6190
38+ $6.6578 $252.9964
51+ $5.9690 $304.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess