EN
  • EN
  • DE

LT3598IFE#PBF

Part No LT3598IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 30V
Output Voltage 44V
Channel Output Current 30mA
Frequency 200kHz to 2.5MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-TSSOP-EP
Win Source Part Number 072387-LT3598IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3598IFE#PBF CAD Model

Description

Product Overview: LT3598IFE#PBF

The LT3598IFE#PBF is a highly versatile and efficient integrated circuit designed by Linear Technology, now part of Analog Devices, for driving LEDs. This robust product is specifically tailored for managing multiple LEDs in series, providing a consistent and reliable source of power for high-brightness lighting applications. The device is well-suited for a range of uses, from automotive and industrial lighting to general illumination and signage.

Key Features

  • Wide Input Voltage Range: The LT3598IFE#PBF operates with an input voltage range from 4.5V to 36V, making it flexible for various power supplies and capable of withstanding automotive cold-crank conditions.
  • Internal 45V, 2.1A Switch: It includes an internal 45V, 2.1A switch, which allows for the driving of up to ten white LEDs in series from a 12V input, delivering efficiencies up to 90%.
  • Highly Efficient Operation: The product boasts a high-side current sense, which enables the use of a single resistor for setting LED current, providing high accuracy and efficiency.
  • True Color PWM™ Dimming: The LT3598IFE#PBF features True Color PWM dimming, delivering a wide range of brightness levels while maintaining constant LED color.
  • Robust Protection Features: The device is equipped with open LED and short-circuit protection, ensuring the longevity and reliability of the LED driver under various conditions.

Applications

The LT3598IFE#PBF is ideal for driving LEDs in multiple configurations, catering to a broad spectrum of applications that include:

  • Automotive and Avionic Lighting
  • Industrial and Architectural Lighting
  • Display Backlighting
  • General Purpose LED Illumination

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT3598IFE#PBF LED driver is manufactured to the highest standards. The device is available in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal performance. Its robust design and built-in protection features make it a reliable choice for designers looking to create long-lasting LED lighting solutions.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess