EN
  • EN
  • DE

LT3599IFE#PBF

Part No LT3599IFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 28TSSOP / LED Driver 40 Segment 4800uA Supply Current Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 30V
Voltage - Output 44V
Output Current per Channel 120mA
Frequency 200kHz ~ 2.1MHz
Dimming Analog, PWM
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781153-LT3599IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3599
Introduction Date August 27, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3599IFE#PBF CAD Model

Description

The LT3599IFE#PBF is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance IC is specifically tailored for driving LEDs with precision and efficiency, making it an ideal choice for a wide range of applications including automotive, industrial, and general illumination.

Key Features

  • Multi-Channel LED Driver: The LT3599IFE#PBF is capable of driving up to 16 LED channels, providing a versatile solution for managing multiple LEDs in complex lighting systems.
  • Wide Input Voltage Range: This driver operates over a broad input voltage range from 4.5V to 36V, accommodating various power supplies and ensuring consistent performance across different voltage levels.
  • High Efficiency: The device features high-efficiency operation, which not only conserves power but also minimizes heat generation, extending the life of the LEDs.
  • Integrated Boost Controller: With an integrated 2.3A, 45V boost DC/DC controller, the LT3599IFE#PBF can easily step-up the input voltage to the necessary level for driving LEDs at the required brightness.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the driver for various applications and to minimize interference with other electronic components.

Applications

  • Automotive interior and exterior lighting
  • Industrial lighting systems
  • Backlighting for LCD displays
  • General purpose LED illumination

Quality and Reliability

The LT3599IFE#PBF is built to meet the high standards of quality and reliability that Linear Technology is known for. It is packaged in a thermally enhanced, 28-lead TSSOP with exposed pad for improved thermal performance. This product is RoHS compliant and is designed to withstand the rigorous demands of the automotive and industrial markets.

Whether you are developing an advanced automotive lighting system or a high-efficiency industrial light, the LT3599IFE#PBF from Linear Technology is a robust and reliable choice that combines performance, versatility, and ease of use in a single package.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2687 $53.0748
10+ $10.8871 $108.8710
15+ $10.5469 $158.2035
20+ $10.2067 $204.1340
26+ $9.8665 $256.5290
34+ $8.8458 $300.7572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,350 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess