EN
  • EN
  • DE

LT3599IUH#TRPBF

Part No LT3599IUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 30V
Output Voltage 44V
Channel Output Current 120mA
Frequency 200kHz to 2.1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 129454-LT3599IUH#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3599IUH#TRPBF CAD Model

Description

Product Overview: LT3599IUH#TRPBF from Linear Technology

The LT3599IUH#TRPBF is a versatile LED driver integrated circuit (IC) produced by Linear Technology, designed to efficiently manage and drive LEDs in a wide array of applications. This IC is particularly well-suited for lighting solutions in automotive, industrial, and display backlighting sectors, where reliability and performance are paramount.

Key Features

  • Multiple LED Channels: The LT3599IUH#TRPBF can drive up to 16 LED channels, providing a flexible platform for various configurations and ensuring uniform brightness across all LEDs.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 36V, this driver IC accommodates a broad spectrum of power supplies, making it adaptable to different power environments.
  • High Efficiency: Designed for efficiency, the LT3599IUH#TRPBF features internal switching controllers that minimize power loss and enhance overall system efficiency.
  • Integrated Fault Protection: The device includes fault protection circuits for open and short-circuit LED conditions, ensuring the longevity and reliability of the lighting system.
  • Adjustable Frequency: The switching frequency can be adjusted from 200kHz to 2.5MHz, allowing designers to optimize the driver for specific applications and avoid interference with other system components.
  • Thermal Management: The IC is packaged in a thermally efficient QFN package, which aids in heat dissipation and maintains performance even under high-temperature operating conditions.

Applications

  • Automotive and avionics display backlighting
  • Industrial and medical lighting
  • General-purpose LED illumination
  • Signage and ambient lighting

The LT3599IUH#TRPBF is a robust solution for driving multiple LEDs with precision and efficiency. Its compact form factor, combined with its advanced features, makes it an ideal choice for designers looking to create sophisticated lighting systems that require consistent brightness, protection features, and versatile power management. Whether for automotive instrument clusters or industrial displays, this LED driver from Linear Technology ensures high performance and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $2.7755
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess