The LT36221 from Linear Technology is a high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power conversion and regulation. This versatile component is an excellent choice for designers looking to enhance system reliability and extend battery life in their products.
Key Features
- Versatile Input Voltage Range: The LT36221 operates over a wide input voltage range, making it suitable for various applications from automotive to industrial systems.
- High-Efficiency Operation: With its advanced design, the LT36221 ensures high efficiency, which is critical for reducing heat and increasing system performance.
- Adjustable Output Voltage: Users can set the output voltage to meet the requirements of their specific application, providing flexibility in design.
- Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability.
- Low Dropout Voltage: The low dropout voltage feature enables the LT36221 to continue regulating output even when the input-to-output differential is minimal.
Applications
The LT36221 is well-suited for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Automotive electronics
- Industrial control systems
- Power supplies for sensitive electronic components
Technical Specifications
Parameter
Specification
Input Voltage Range
Specified Range (e.g., 4.5V to 20V)
Output Voltage Range
Adjustable Range (e.g., 0.8V to 5V)
Output Current
Maximum Current (e.g., 1A)
Thermal Protection
Yes
The LT36221 is a robust and reliable solution for power management, combining flexibility with performance, making it an ideal choice for a multitude of electronic applications.