EN
  • EN
  • DE

LT3640EUFD#TRPBF

Part No LT3640EUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.1A/1.3A 28QFN / Conv DC-DC 4V to 36V Synchronous Step Down Dual-Out 35.12V 1.3A/1.3A Automotive 28-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.5V
Voltage Input MAX 35V
Output Voltage 0.6V, 1.265V
Output Voltage MAX 33.97V
Output Current 1.1A, 1.3A
Frequency - Switching 500kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781155-LT3640EUFD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3640
Introduction Date January 19, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3640EUFD#TRPBF CAD Model

Description

The LT3640EUFD#TRPBF is a high-performance, step-down switching regulator from Linear Technology, designed to meet the rigorous demands of various electronic applications. It is a versatile power management solution that can be utilized in a wide range of products, from automotive to industrial systems.

Key Features

  • Wide Input Voltage Range: This regulator operates over a 4V to 36V input voltage range, accommodating fluctuating supplies and ensuring consistent performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V up to VIN, providing flexibility for different voltage requirements.
  • High Efficiency: With its integrated 4A switch, the device maintains high efficiency across a wide range of output currents.
  • Dual Output Channels: It features two independent output channels with internal switches, enabling it to power multiple devices or systems simultaneously.
  • Robust Protection Features: The LT3640EUFD#TRPBF includes over-temperature protection, overvoltage protection, and current limiting to safeguard the device and the system it powers.
  • Compact Package: Housed in a 24-lead 4mm x 5mm QFN package, it is suitable for space-constrained applications.
  • Temperature Range: It is operational over a junction temperature range of -40°C to 125°C, ensuring reliability in extreme conditions.

Applications

The LT3640EUFD#TRPBF is ideal for a variety of applications, including:

  • Automotive electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronic devices
  • Distributed power systems

Conclusion

The LT3640EUFD#TRPBF from Linear Technology is a powerful, efficient, and reliable solution for modern power management challenges. Its robust feature set and flexible design make it an excellent choice for engineers looking for a high-quality, versatile step-down regulator for their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4647 $51.9705
36+ $2.8428 $102.3408
55+ $2.7540 $151.4700
76+ $2.6652 $202.5552
98+ $2.5763 $252.4774
130+ $2.3098 $300.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess