Product Overview: LT3645IUD#PBF
The LT3645IUD#PBF is a high-performance, step-down switching regulator from Linear Technology, designed to meet the rigorous demands of various applications including industrial, automotive, and telecommunications. This compact and efficient power management solution is well-suited for systems that require a stable and reliable power supply.
Key Features
- Wide Input Voltage Range: The device operates over a broad input voltage range from 4V to 36V, making it versatile for use in environments with fluctuating power sources.
- Adjustable Output Voltage: It delivers an adjustable output voltage from 0.8V up to VIN, accommodating a wide range of power needs for various electronic components.
- High Efficiency: With its integrated 1.4A switch, the LT3645IUD#PBF can achieve efficiencies up to 90%, ensuring minimal heat generation and power loss during operation.
- Robust Thermal Performance: The device is available in a 16-lead QFN package, which provides excellent thermal performance and a compact footprint.
- Protection Features: Includes over-temperature protection, over-current protection, and a power good flag, safeguarding the system against potential damage from abnormal operating conditions.
Applications
The LT3645IUD#PBF is ideal for a range of applications, including:
- Automotive electronics
- Portable and battery-powered equipment
- Industrial power supplies
- Telecommunications infrastructure
- Distributed power systems
Technical Specifications
Parameter
Value
Minimum Input Voltage
4V
Maximum Input Voltage
36V
Output Voltage Range
0.8V to VIN
Switch Current (max)
1.4A
Operating Temperature Range
-40°C to 125°C
Package
16-lead QFN
With its robust design and comprehensive protection features, the LT3645IUD#PBF from Linear Technology is a reliable choice for engineers and designers looking for a high-quality power management solution.