EN
  • EN
  • DE

LT3650EDD-4.2TRPBF

Part No LT3650EDD-4.2TRPBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Description High Voltage 2 Amp Monolithic Li-Ion Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758868-LT3650EDD-4.2TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3650EDD-4.2TRPBF CAD Model

Description

Overview of LT3650EDD-4.2TRPBF

The LT3650EDD-4.2TRPBF is a highly efficient, single-cell Li-Ion battery charger designed by Linear Technology, now part of Analog Devices. This integrated circuit (IC) is tailored for portable and compact electronic devices, offering a precise charging solution with a float voltage of 4.2V which is the standard for single-cell Li-Ion batteries.

Key Features

  • Charging Voltage: The device provides a precise 4.2V float voltage with an accuracy of ±1%, ensuring optimal charging for longevity and performance of the battery.
  • Programmable Charge Rate: The charge current is programmable up to 2A, allowing flexibility for various battery capacities and sizes.
  • Integrated Thermal Regulation: To protect the battery and the charger, the LT3650EDD-4.2TRPBF includes thermal regulation that reduces charge current if the internal temperature of the IC approaches a preset limit.
  • Charge Status Output: It features a charge status output that can be used to indicate charging activity, which is useful for user interfaces or for monitoring charging progression.
  • Compact Package: The device comes in a small 3mm x 3mm DFN package, which is ideal for space-constrained applications.

Applications

The LT3650EDD-4.2TRPBF is versatile and can be used in a variety of applications, including:

  • Portable Medical Devices
  • Handheld Instruments
  • USB-Powered Gadgets
  • Personal Navigation Devices
  • Wireless Headsets and Wearable Technology

Safety and Reliability

With safety as a priority, the charger incorporates multiple protection features such as overvoltage protection, thermal shutdown, and automatic recharge. The IC also provides a C/10 charge termination and an optional timer termination to ensure the battery is not overcharged, enhancing the safety and reliability of the charging process.

Efficiency and Power Management

Efficiency is key in battery charging, and the LT3650EDD-4.2TRPBF excels with its power management capabilities. It operates with a low quiescent current and has a 'suspend' mode that reduces battery drain when the input supply is removed, making it an energy-conscious choice for modern electronic devices.

In summary, the LT3650EDD-4.2TRPBF from Linear Technology is a sophisticated and reliable solution for charging single-cell Li-Ion batteries, combining performance, flexibility, and compactness to meet the needs of today's portable devices.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Lowest to $4.5685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6666 $64.9998
6+ $17.7778 $106.6668
9+ $17.2222 $154.9998
12+ $16.6667 $200.0004
16+ $16.1111 $257.7776
21+ $14.4444 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess