EN
  • EN
  • DE

LT3651IUHE-4.1#PBF

Part No LT3651IUHE-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V Automotive 36-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Temperature
Charge Current - Max 4A
Battery Pack Voltage 4.1V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (5x6)
Win Source Part Number 781172-LT3651IUHE-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3651-4.1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3651IUHE-4.1#PBF CAD Model

Description

Linear Technology's LT3651IUHE-4.1#PBF

The LT3651IUHE-4.1#PBF is a highly efficient power management integrated circuit designed by Linear Technology, now part of Analog Devices, tailored for modern electronic applications. This versatile charging chip is specifically engineered to deliver precise control and monitoring for single-cell lithium-ion batteries, making it an ideal choice for portable devices, medical equipment, and industrial instruments that require reliable battery management solutions.

With an input voltage range of 4.95V to 32V, the LT3651IUHE-4.1#PBF can accommodate a wide array of power sources, including unregulated and fluctuating inputs. This flexibility ensures that the device can be employed in diverse environments and with various power supplies. The chip features a fixed float voltage setting of 4.1V, which is optimized for the specific chemistry of lithium-ion batteries, ensuring both safety and longevity of the cell.

The LT3651IUHE-4.1#PBF boasts an impressive charge current programmability up to 2A, which allows users to tailor the charging process to the specific needs of their battery. Additionally, the device includes an innovative C/10 charge termination, which automatically stops the charging process when the current falls to one-tenth of the programmed value, further ensuring the battery's health and safety.

Safety features are a cornerstone of the LT3651IUHE-4.1#PBF design. It includes thermal regulation to prevent overheating, as well as input undervoltage lockout (UVLO), which ensures that the device operates only when the input supply is within an acceptable range. Moreover, the chip provides an NTC thermistor input that allows temperature-qualified charging, a critical feature for sensitive applications.

For user convenience, the LT3651IUHE-4.1#PBF comes in a compact, 20-lead QFN package, making it suitable for space-constrained applications. It also includes status indication pins for charge status and fault condition monitoring, allowing for easy integration into system diagnostics.

In summary, the LT3651IUHE-4.1#PBF from Linear Technology is a sophisticated, highly adaptable charging solution that offers precision, efficiency, and safety for single-cell lithium-ion battery applications across a broad spectrum of industries.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess