EN
  • EN
  • DE

LT3664EDCPBF

Part No LT3664EDCPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071669-LT3664EDCPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3664EDCPBF CAD Model

Description

Product Overview: LT3664EDCPBF by Linear Technology

The LT3664EDCPBF is a high-performance, step-down switching regulator designed by Linear Technology, renowned for their innovative and reliable power management solutions. This regulator is specifically engineered to deliver continuous load currents up to 400mA while maintaining a wide input voltage range of 4.3V to 40V, making it an ideal choice for a variety of demanding applications.

Key Features

  • Wide Input Voltage Range: The device operates efficiently with an input voltage range from 4.3V to 40V, accommodating scenarios with high input voltage and transients, which makes it suitable for automotive and industrial applications.
  • High Efficiency: With its integrated 1.5A switch, the LT3664EDCPBF can achieve efficiencies as high as 85%, reducing the need for heat sinking and allowing for a more compact design.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, which provides flexibility in optimizing efficiency and allows for the use of smaller, lower-cost inductors and capacitors.
  • Low Dropout Operation: The regulator's low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable applications.
  • Robust Protection Features: It includes over-temperature protection, reverse-battery protection, current limiting, and thermal shutdown, ensuring reliable operation under fault conditions.
  • No Schottky Diode Required: The LT3664EDCPBF design eliminates the need for an external Schottky diode, simplifying the design and saving board space.

Applications

The versatility of the LT3664EDCPBF makes it suitable for a wide array of applications. It is particularly well-suited for automotive applications, power for portable devices, industrial supplies, and any system that requires a high voltage input and a regulated output.

Package and Quality

The LT3664EDCPBF comes in a compact, thermally efficient 6-lead DFN package, ensuring a minimal footprint on the PCB while providing excellent thermal performance. Linear Technology's commitment to quality guarantees that this regulator meets the highest standards for performance and reliability.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess