EN
  • EN
  • DE

LT3667EMSE#PBF

Part No LT3667EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16MSOP / Step Down Switching Regulator 4.3V to 40V Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 243kHz ~ 2.2MHz
Voltage/Current - Output 1 1.2 V ~ 38.6 V, 400mA
Voltage/Current - Output 2 0.8 V ~ 38.6 V, 200mA
Voltage/Current - Output 3 0.8 V ~ 38.6 V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 1.6 V ~ 45 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781187-LT3667EMSE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3663
Introduction Date July 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3667EMSE#PBF CAD Model

Description

The LT3667EMSE#PBF is a high-performance, monolithic step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with robust features suitable for a wide range of applications. This component is particularly adept at converting a higher input voltage to a lower output voltage with a high level of efficiency, making it an ideal choice for power management tasks in various electronic devices.

Key Features:

  • Wide Input Voltage Range: The LT3667EMSE#PBF operates from an input voltage range of 4.3V to 42V, accommodating a variety of power sources, including those found in automotive and industrial environments.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V up to a few volts below the input voltage, providing flexibility for different circuit requirements.
  • High Efficiency: The device features an internal 1.2A switch, which can deliver efficiencies as high as 90%, reducing power loss and heat generation.
  • Low Dropout Operation: Its low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Thermal Protection: The LT3667EMSE#PBF includes thermal shutdown functionality, which protects the device from damage due to overheating.
  • Robust Protection Features: It comes with additional protection features such as overcurrent protection and overvoltage protection, enhancing the reliability of the power supply and the safety of the end application.

Applications:

The versatile nature of the LT3667EMSE#PBF makes it suitable for a broad array of applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable electronic devices
  • Power conditioning for sensitive electronics

With its advanced design and comprehensive feature set, the LT3667EMSE#PBF from Linear Technology is an excellent choice for designers looking for a reliable and efficient power conversion solution for their next project.

You May Also Be Interested in

Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5436 $50.8720
48+ $2.0870 $100.1760
75+ $2.0218 $151.6350
103+ $1.9566 $201.5298
133+ $1.8914 $251.5562
177+ $1.6957 $300.1389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess